EN
  • EN
  • DE

KMI15/1/V3PX

Part No KMI15/1/V3PX
Manufacturer NXP / Nexperia
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SPEC PURP 2SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Purpose Special Purpose
Technology Magnetoresistive
Supply Voltage - Operating 12V
Current - Output (Max) 14mA (Typ)
Output Type Current Source
Features Temperature Compensated
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 2-SIP
Win Source Part Number 139668-KMI15/1/V3PX
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KMI15/1/V3PX CAD Model

Description

Introducing the KMI15/1/V3PX from NXP

The KMI15/1/V3PX is a state-of-the-art product from NXP Semiconductors, designed to cater to the needs of modern electronics with precision and reliability. This innovative component is a testament to NXP's commitment to providing high-quality, versatile solutions for a wide range of applications.

Key Features

  • High Integration: The KMI15/1/V3PX is a highly integrated device that combines multiple functions into a single package, reducing the need for additional components and simplifying the design process for engineers.
  • Robust Performance: Engineered to deliver consistent performance, this product is built to withstand challenging conditions, ensuring reliability and longevity in various applications.
  • Advanced Technology: Utilizing cutting-edge technology, the KMI15/1/V3PX provides enhanced capabilities that are at the forefront of semiconductor innovation.

Applications

The versatility of the KMI15/1/V3PX allows it to be used in a multitude of applications, ranging from industrial and automotive to consumer electronics. Its robust design and advanced features make it especially suitable for:

  • Automotive systems that require high reliability and performance under harsh conditions.
  • Industrial automation equipment that demands precision and durability.
  • Consumer electronics where integration and efficiency are key.

Specifications

The KMI15/1/V3PX boasts impressive specifications that make it a top choice for designers and engineers:

  • Compact form factor for easy integration into a variety of designs.
  • Compatibility with a range of voltages and currents, providing flexibility in system design.
  • High-temperature operational capability, ensuring performance stability in extreme environments.

Conclusion

With the KMI15/1/V3PX, NXP Semiconductors continues to push the boundaries of what's possible in the world of electronic components. Whether you're developing the next generation of automotive technology, enhancing industrial systems, or innovating within consumer electronics, the KMI15/1/V3PX is an excellent choice that offers reliability, integration, and performance.

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0639
Texas Instruments
MAGNETIC SWITCH UNIPOLAR
Need more? Email Us
Diodes Incorporated
MAG SWITCH OMNIPOLAR SOT23 T&R
Lowest to $0.3942

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess