EN
  • EN
  • DE

KMI17/4X

Part No KMI17/4X
Manufacturer NXP / Nexperia
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH SPEC PURP 2SIP  /  Digital Switch Special Purpose Current Source Magnetoresistive 2-SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Function Special Purpose
Technology Magnetoresistive
Voltage - Supply 4.5V ~ 16V
Current - Supply (Max) 16.8mA
Output Type Current Source
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting Type Through Hole
Supplier Device Package 2-SIP
Package / Case SOT-453E
Base Product Number KMI17
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9031.80.8085
Other Names 568-14374-1,934068253115,568-14374-2,KMI17/4X-ND,568-14374-6
Standard Package 800
Win Source Part Number 1228438-KMI17/4X
Ultra Librarian 3D Model Ultra Librarian KMI17/4X CAD Model

Description

The KMI17/4X is a high-performance product from NXP Semiconductors, designed to cater to the demanding needs of the modern electronics industry. This versatile component is an integral part of NXP's commitment to innovation and quality, ensuring reliability and efficiency for a wide range of applications.

Key Features

  • Robust Design: The KMI17/4X is built to withstand harsh industrial environments, ensuring longevity and consistent performance under extreme conditions.
  • High Precision: Precision is paramount in electronic components, and the KMI17/4X delivers with its accurate sensing capabilities, making it ideal for applications that require meticulous measurement.
  • Energy Efficiency: With an emphasis on sustainability, this product is engineered to minimize power consumption, thereby reducing the carbon footprint of the devices it powers.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, the KMI17/4X provides enhanced functionality that allows for seamless integration into complex systems.

Applications

The KMI17/4X from NXP is versatile enough to be used in a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Communication infrastructure

Product Specifications

The KMI17/4X boasts an impressive set of specifications that make it a leading choice for designers and engineers:

  • Operating Temperature Range: Ensures reliable operation in a wide range of environmental conditions.
  • Durability: Manufactured to meet high standards of wear and tear, providing a long-lasting solution.

Quality and Support

NXP Semiconductors is known for its commitment to quality, and the KMI17/4X is no exception. Customers can expect comprehensive support and a warranty that underscores the manufacturer's confidence in its product. With a global network of suppliers and support teams, NXP ensures that users of the KMI17/4X receive the assistance they need, whenever they need it.

You May Also Be Interested in

Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.1638
Infineon Technologies
MAGNETIC SWITCH LATCH SOT23-3
Lowest to $0.4090
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
Infineon Technologies
TSOP-6-1.5mm Switches (Solid State) RoHS
Lowest to $0.6840
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0775
Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Melexis Technologies NV
MAGNETIC SWITCH PROG TSOT3
Lowest to $6.8182

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess