EN
  • EN
  • DE

KMPC8360EVVALFHA

Part No KMPC8360EVVALFHA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 667MHZ 740TBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 667MHz 740-TBGA (37.5x37.5)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 667MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 740-LBGA
Case / Package 740-TBGA (37.5x37.5)
Family Name KMPC83
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 2
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922497-KMPC8360EVVALFHA
Ultra Librarian 3D Model Ultra Librarian KMPC8360EVVALFHA CAD Model

Description

The NXP KMPC8360EVVALFHA is a versatile and high-performance integrated communications processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the demanding requirements of networking and telecommunications applications, offering a rich set of features that enable it to support multiple protocols and data types efficiently.

Key Features

  • High-Performance Core: At the heart of the KMPC8360EVVALFHA is a powerful e300 core that can run up to 667 MHz, providing robust processing capabilities for complex tasks.
  • Integrated Communications: The processor includes a QUICC Engine that supports a wide range of protocols such as Ethernet, ATM, HDLC, and more, making it highly adaptable to various networking standards.
  • Memory Support: It features an integrated memory controller that supports DDR1 and DDR2 SDRAMs, allowing for flexible memory configurations to match specific application needs.
  • Advanced Peripherals: The processor comes with a host of peripherals, including dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces, providing extensive connectivity options.
  • Security Acceleration: With an on-chip security engine, the KMPC8360EVVALFHA offers encryption and decryption acceleration for secure data transmission.
  • Power Efficiency: Designed with power efficiency in mind, the processor is suitable for applications where power consumption is a critical consideration.

Applications

The NXP KMPC8360EVVALFHA processor is ideal for a range of applications, including:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Medical imaging equipment
  • Storage network interfaces

Development Support

Developers looking to harness the power of the KMPC8360EVVALFHA can take advantage of NXP's comprehensive development tools and software support. Evaluation boards, reference designs, and debugging tools are available to streamline the development process and reduce time to market.

With its combination of performance, versatility, and connectivity, the NXP KMPC8360EVVALFHA is an exceptional choice for system designers looking to create sophisticated and reliable networking and communication systems.

You May Also Be Interested in

Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess