EN
  • EN
  • DE

KTY82/151

Part No KTY82/151
Manufacturer NXP / Nexperia
Catalog Temperature Sensors - PTC Thermistors
Description IC TEMP SENSOR SOT23-3 / Temp Sensor Automotive 3-Pin TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Reel - TR
Status Active
Resistance in Ohms @ 25°C 975
Temperature Range - Operating -55°C to 150°C
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Win Source Part Number 205892-KTY82/151
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Consumer Electronics, Power Management, HVAC, Test & Measurement, Sensing & Instrumentation, Automotive
Family Name KTY82
Introduction Date March 26, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian KTY82/151 CAD Model

Description

The NXP KTY82/151 is a series of silicon temperature sensors designed for precise temperature measurement and monitoring in a wide range of applications. These sensors are based on the principle that the resistance of silicon increases with temperature, which allows them to provide a linear output that is directly proportional to the temperature they are exposed to.

Key Features

  • Temperature Range: The KTY82/151 sensors are capable of operating over a wide temperature range, making them suitable for various environments and applications.
  • High Accuracy: These sensors offer high accuracy and stability, ensuring reliable temperature readings over time.
  • Linear Characteristics: The resistance of the KTY82/151 sensors varies linearly with temperature, simplifying the design of temperature measurement circuits.
  • Low Power Consumption: With their silicon-based design, these sensors consume very little power, which is ideal for battery-powered applications.
  • Robust Construction: The KTY82/151 sensors are designed to be robust and are capable of withstanding harsh conditions, making them suitable for industrial and automotive applications.

Applications

The NXP KTY82/151 temperature sensors are used in a variety of applications, including:

  • Automotive electronics, such as engine control units and battery management systems
  • Industrial temperature control systems
  • Consumer electronics, like HVAC systems and smart thermostats
  • Medical devices where precise temperature monitoring is critical

Technical Specifications

Parameter Value
Temperature Range -55°C to +150°C
Resistance at 25°C 2000 ohms
Accuracy ±0.5%
Package SOD70

The NXP KTY82/151 series are reliable and versatile temperature sensors that offer both precision and durability for a multitude of temperature sensing needs.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
THERMISTOR PTC 32V 470 OHM 65C
Lowest to $0.2185
Murata Electronics North America
THERMISTOR PTC 470 OHM 135C SMD
Lowest to $0.1547
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 0402
Lowest to $0.1440
Murata Electronics North America
THERMISTOR PTC 470 OHM 115C SMD
Lowest to $0.8092
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4689 $58.6125
305+ $0.3846 $117.3030
465+ $0.3731 $173.4915
645+ $0.3604 $232.4580
830+ $0.3488 $289.5040
1,110+ $0.3130 $347.4300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess