Introducing the KTY82/210 Series Temperature Sensors from NXP
The KTY82/210 series from NXP Semiconductors represents a leap forward in precision temperature sensing technology. Designed for a wide range of applications, these silicon temperature sensors offer a unique combination of accuracy, stability, and reliability for your temperature monitoring needs. The KTY82/210 sensors are perfect for use in industrial, automotive, and consumer electronics, where precise temperature measurements are crucial.
Key Features
- High Accuracy: The KTY82/210 series provides outstanding accuracy, ensuring precise temperature readings across its operating range.
- Stable Performance: With excellent long-term stability, these sensors maintain consistent performance over time, making them ideal for critical applications.
- Wide Temperature Range: These sensors can operate effectively over a broad temperature range, making them versatile for various environments.
- Low Thermal Time Constant: The KTY82/210 series reacts quickly to temperature changes, enabling real-time monitoring and control.
- Robust Design: Constructed to withstand harsh conditions, these sensors are durable and resistant to mechanical stress.
Applications
- Automotive engine control systems
- Industrial temperature monitoring
- Consumer electronics thermal management
- Temperature compensation in circuitry
- Medical equipment
Technical Specifications
The KTY82/210 sensors operate within a temperature range of -55°C to +150°C, with a nominal resistance of 2 kΩ at 25°C. They exhibit a positive temperature coefficient, meaning their resistance increases with temperature, allowing for a straightforward and precise temperature measurement process.
With their small size and SMD (Surface-Mounted Device) packaging, the KTY82/210 sensors are easy to integrate into various electronic systems. Their compatibility with automated assembly processes makes them an excellent choice for high-volume production.
Choose the KTY82/210 series from NXP for your next project that demands high accuracy and reliability in temperature sensing. These sensors are designed to deliver top-notch performance, ensuring your systems operate efficiently and safely under all temperature conditions.