EN
  • EN
  • DE

LF398FE

Part No LF398FE
Manufacturer NXP / Nexperia
Description Sample-and-hold amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1196120-LF398FE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LF398FE CAD Model

Description

Overview of NXP LF398FE Sample and Hold Amplifier

The NXP LF398FE is a monolithic sample and hold circuit which utilizes BI-FET technology to obtain ultra-high dc accuracy with fast acquisition of signal and low droop rate. Operating as a true sample and hold amplifier, the LF398FE is capable of holding a sampled input voltage with minimal signal degradation, making it an ideal choice for applications requiring precise signal processing.

Key Features

  • High Precision: The LF398FE offers a high level of precision, which is crucial for maintaining the integrity of the sampled signal over time.
  • Fast Acquisition Time: With its fast acquisition time, the device quickly captures the input signal without significant delay, ensuring timely and accurate signal processing.
  • Low Droop Rate: The low droop rate of the LF398FE ensures that the output voltage remains stable over time, minimizing the error due to charge leakage.
  • BI-FET Technology: Utilizing BI-FET technology, the LF398FE provides high input impedance, reducing the loading effect on the source circuit and preserving signal fidelity.
  • Wide Supply Voltage Range: The device can be operated from a wide range of supply voltages, offering flexibility in various application environments.

Applications

The NXP LF398FE is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Sample and hold circuits in analog-to-digital converters
  • Peak detectors
  • Track and hold circuits
  • Industrial and medical instrumentation

Product Specifications

The LF398FE comes in a standard 8-pin package and is characterized for operation from -25°C to +85°C. Its design ensures reliability and stability across a broad range of temperatures and conditions. The product is RoHS compliant, adhering to environmental standards and ensuring suitability for use in various markets.

For designers and engineers looking for a reliable sample and hold component, the NXP LF398FE offers an excellent balance of performance, precision, and versatility, making it a solid choice for sophisticated electronic systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess