EN
  • EN
  • DE

LH79524NOF100A1

Part No LH79524NOF100A1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 297787-LH79524NOF100A1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LH79524NOF100A1 CAD Model

Description

The LH79524NOF100A1 is a high-performance, low-power System-on-Chip (SoC) from NXP Semiconductors designed to cater to a wide range of embedded applications. This advanced SoC integrates a robust ARM7TDMI-S core, operating at a speed of 100 MHz, providing a perfect balance between processing power and energy efficiency.

Key Features

  • ARM7TDMI-S Core: At its heart, the LH79524NOF100A1 boasts a reliable ARM7TDMI-S core known for its low power consumption and high-performance integer processing, making it ideal for embedded systems.
  • Memory Management: The SoC includes a Memory Management Unit (MMU) that supports a variety of memory configurations and types, enhancing the flexibility and scalability of the system design.
  • On-Chip Peripherals: A comprehensive range of integrated peripherals, such as UARTs, timers, and I/O ports, simplifies design and reduces the need for additional components. This integration helps in reducing overall system costs and complexity.
  • Power Management: Advanced power management features enable the reduction of power consumption during idle or low-activity periods, making it suitable for battery-powered and portable devices.
  • Connectivity: The chip includes support for multiple connectivity options, such as USB, SPI, and I2C, allowing for easy integration with other components and peripherals.

Applications

The LH79524NOF100A1 is versatile and can be used in various applications, including but not limited to:

  • Industrial Control Systems
  • Medical Devices
  • Point-of-Sale Terminals
  • Smart Home Automation
  • Portable Instrumentation

Design Support

NXP provides extensive design support for the LH79524NOF100A1, including technical documentation, development tools, and software libraries. This support ensures that developers can maximize the capabilities of the SoC and reduce time-to-market for their products.

Whether you are designing a sophisticated industrial system or a compact consumer device, the LH79524NOF100A1 offers a powerful, cost-effective solution that doesn't compromise on performance.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess