EN
  • EN
  • DE

MCIMX513DJM8C

Part No MCIMX513DJM8C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description i.MX51 Applications Processors for Consumer and Industrial Products | IC MPU I.MX51 800MHZ 529BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad, LCD
Ethernet 10/100 Mbps (1)
USB USB 2.0 (3), USB 2.0 + PHY (1)
Voltage - I/O 1.2V, 1.875V, 2.775V, 3.0V
Temperature Range - Operating -20°C ~ 85°C
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC
Manufacturer Package 529-LFBGA
Supplier Device Package 529-BGA (19x19)
Additional Interfaces 1-Wire, AC'97, I2C, I2S, MMC/SD, SPI, SSI, UART
Family Part Number MCIMX513
Manufacturer Pack Quantity 420
MSL Level 3 (168 Hours)
Win Source Part Number 1220758-MCIMX513DJM8C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCIMX513DJM8C CAD Model

Description

Overview of Product MCIMX513DJM8C

The MCIMX513DJM8C is a high-performance, low-power, multimedia applications processor from NXP Semiconductors. This advanced system-on-chip (SoC) is part of the i.MX51 family and is designed to deliver a rich multimedia experience with a high level of integration for portable and stationary applications. Its architecture is optimized for both performance and power efficiency, making it ideal for a wide range of consumer, automotive, and industrial products.

Key Features

  • Core: The processor is built around an ARM Cortex-A8 core, which operates at a speed of up to 800MHz, providing robust computational power for complex tasks.
  • Graphics: It includes an integrated PowerVR SGX graphics engine, supporting OpenGL ES 2.0 and OpenVG 1.1, enabling advanced 2D and 3D graphics for immersive user interfaces and gaming experiences.
  • Video Processing: The MCIMX513DJM8C comes with a multi-standard video codec that supports high-definition video decoding and encoding, making it suitable for multimedia applications such as video conferencing and streaming.
  • Memory: It supports a range of memory interfaces, including DDR2, NAND flash, and NOR flash, providing flexibility in system design.
  • Connectivity: The processor offers a comprehensive set of interfaces, including USB 2.0, Ethernet, and various serial interfaces to connect with other peripherals and devices.
  • Power Management: It features an integrated power management module that helps to minimize power consumption, extending battery life in portable devices.

Applications

The versatility of the MCIMX513DJM8C makes it suitable for a broad spectrum of applications. It excels in scenarios requiring rich user interfaces, such as:

  • Portable media players
  • Automotive infotainment systems
  • Internet tablets
  • Smart appliances
  • Industrial control systems
  • Medical devices

With its powerful ARM core, integrated graphics capability, and comprehensive set of peripherals, the MCIMX513DJM8C from NXP is a compelling choice for designers looking to create sophisticated and power-efficient multimedia applications.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Advanced Micro Devices
IC MPU 33MHZ 145PGA
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.3906 $61.3906
3+ $50.3719 $151.1157
4+ $48.7976 $195.1904
5+ $47.2233 $236.1165
7+ $45.6491 $319.5437
9+ $40.9274 $368.3466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess