EN
  • EN
  • DE

LM193FE

Part No LM193FE
Manufacturer NXP / Nexperia
Description Low power dual voltage comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1196957-LM193FE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM193FE CAD Model

Description

Product Overview: LM193FE by NXP Semiconductors

The LM193FE is a high-quality, precision integrated circuit from NXP Semiconductors, designed for a wide range of applications requiring low power and high reliability. This dual differential comparator is an essential component in electronic systems where precise voltage comparisons are critical for performance.

Key Features

  • Wide Supply Voltage Range: The LM193FE operates from a single power supply over a wide range of voltages, or can be used with a dual supply, making it versatile for various circuit configurations.
  • Low Supply Current: It is optimized for low power consumption, drawing minimal current from the power supply, which is ideal for battery-powered and energy-efficient applications.
  • Low Input Bias Current: The device features a low input bias current, which enhances the accuracy of the comparator and reduces the impact on the input source.
  • High Input Offset Voltage: The comparator maintains a high input offset voltage, allowing for precise voltage level detection and stable operation.
  • Wide Operating Temperature Range: The LM193FE is designed to operate over a broad temperature range, ensuring reliable performance in various environmental conditions.
  • Output Compatibility: The output of the LM193FE can be connected to other logic types, such as TTL, MOS, or CMOS, without the need for additional interfacing components.

Applications

The LM193FE from NXP Semiconductors is suitable for an array of applications, including:

  • Industrial control systems
  • Limit comparators
  • Time-delay generators
  • Window detectors
  • Battery chargers
  • Alarm systems
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The LM193FE comparator is no exception, undergoing rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess