EN
  • EN
  • DE

LM311BD

Part No LM311BD
Manufacturer NXP / Nexperia
Description Voltage comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1198511-LM311BD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM311BD CAD Model

Description

Product Overview: LM311BD Voltage Comparator by NXP

The LM311BD is a high-performance voltage comparator designed by NXP Semiconductors, renowned for its reliability and precision in a wide array of electronic applications. This device is engineered to compare two input voltage levels and provide a digital output to indicate which input is higher. The LM311BD is a versatile component commonly employed in applications such as logic voltage levels shifting, relay driving, and analog-to-digital converters.

Key Features

  • Fast Response Time: The LM311BD boasts a typical response time of just 200 ns, making it suitable for high-speed operations.
  • Wide Operating Voltage Range: This comparator can function effectively with a wide range of supply voltages, from 5V to 30V for single supply operation or ±15V for dual supply mode.
  • Output Compatibility: The output of LM311BD can be connected directly to TTL, MOS, or CMOS logic systems without additional interfacing hardware, simplifying the design process.
  • Differential Input Voltage Range: It can handle input voltage levels equal to the supply voltage, providing greater flexibility in various circuit configurations.
  • Low Input Bias Current: The device features a low input bias current, minimizing errors in high-impedance circuit designs.
  • Offset Voltage Adjustment: Users can adjust the offset voltage to optimize performance for specific applications.

Applications

With its robust feature set, the LM311BD is suitable for a variety of applications, including:

  • Level shifting for digital logic circuits
  • Analog-to-digital converters
  • Zero-crossing detectors
  • Window comparators
  • Relay drivers
  • Oscillator circuits

Package and Quality

The LM311BD is available in an SOIC-8 package, providing a compact footprint for space-constrained applications. NXP ensures the highest quality standards, with rigorous testing and quality control measures in place to deliver a reliable and consistent product performance.

Whether you're designing industrial control systems, consumer electronics, or automotive applications, the LM311BD voltage comparator from NXP is an excellent choice for a reliable and precise voltage comparison solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess