EN
  • EN
  • DE

LM319

Part No LM319
Manufacturer NXP / Nexperia
Description Dual voltage comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1198593-LM319
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM319 CAD Model

Description

Product Overview: NXP LM319 High-Speed Dual Comparator

The NXP LM319 is a precision high-speed dual comparator designed to operate over a wide range of voltages, from single +5V supply up to ±15V dual supplies. It is particularly notable for its fast response time, making it an ideal choice for a variety of applications that require quick decision-making capabilities, such as voltage level detection and pulse width modulation (PWM) control.

Key Features

  • Fast Response Time: The LM319 boasts a typical response time of 80 ns, ensuring rapid signal processing for high-speed applications.
  • Dual Independent Comparators: With two independent comparator circuits in one package, it allows for flexible design options and can save space on PCB layouts.
  • Wide Voltage Range: This device can be powered by a range of supply voltages, accommodating various system designs without the need for additional voltage regulation.
  • Offset Voltage: It features a low input offset voltage, which contributes to accurate comparisons and minimal error in the system.
  • Input and Output Characteristics: The LM319 is designed with input characteristics that allow it to accept signals from high-impedance sources without significant current draw. Its output can directly drive loads such as TTL or MOS circuits.
  • Open-Collector Outputs: The open-collector output configuration provides the flexibility to connect outputs to achieve wired-AND relationships.

Applications

The versatility of the NXP LM319 makes it suitable for a diverse array of applications, including:

  • High-speed analog-to-digital converters (ADCs)
  • Zero-crossing detectors
  • Square-wave and pulse generators
  • Relay drivers
  • Voltage monitoring and level shifting circuits
  • Motor control and limit comparators

The LM319 from NXP is a robust and reliable component that offers precision and speed, vital for modern electronic systems that demand quick and accurate signal processing. Its dual comparator design and compatibility with various logic families make it a versatile choice for designers looking to optimize their circuit performance while maintaining cost-effectiveness and efficiency.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5891 $58.9100
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess