EN
  • EN
  • DE

LM431

Part No LM431
Manufacturer NXP / Nexperia
Description Adjustable precision shunt regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1199869-LM431
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Safety
Ultra Librarian 3D Model Ultra Librarian LM431 CAD Model

Description

The NXP LM431 is a versatile, precision Zener shunt regulator that offers an adjustable output voltage. This precision device is designed for use in a wide array of applications ranging from power supplies to voltage reference in combination with operational amplifiers. The LM431 is well-suited for both consumer electronics and industrial applications due to its stability, reliability, and flexibility.

Key Features

  • Adjustable Output Voltage: The output voltage can be set to any value from 2.5 V to 36 V with two external resistors. This feature provides designers with the flexibility to tailor the output voltage to their specific needs.
  • Low Dynamic Output Impedance: The dynamic output impedance of the LM431 is typically 0.2 ohms, a characteristic that ensures stable voltage regulation against load variations.
  • Temperature Compensated: For applications requiring a stable voltage reference over a wide temperature range, the LM431 is temperature compensated, ensuring minimal drift.
  • High Precision: The device boasts a precision of typically 0.5% at 25°C, making it an ideal choice for applications that demand high accuracy.

Applications

The NXP LM431's adjustable nature and precision make it suitable for a diverse set of applications, including:

  • Power supplies
  • Battery chargers
  • Voltage monitoring
  • Adjustable voltage references
  • Switching power supplies

Package Options and Specifications

The LM431 is available in several package options, including the small-outline transistor (SOT-23) and the TO-92, providing flexibility in design for space-constrained applications. The operating temperature range for the LM431 is from -40°C to +85°C, which allows for use in a wide range of environmental conditions. The device also features a typical response time of 100 ns for fast turn-on, which is beneficial in applications where quick response to changes in load or input voltage is required.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the NXP LM431 datasheet, which offers comprehensive guidance for integrating this regulator into their designs.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess