EN
  • EN
  • DE

2SC1312

Part No 2SC1312
Manufacturer NEC
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1231933-2SC1312
Categories Custom Parts
Manufacturer NEC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1312 CAD Model

Description

The 2SC1312 is an NPN silicon transistor manufactured by NEC (now Renesas Electronics). It is commonly used for low-noise amplifier applications and general-purpose switching. NPN transistors are current-controlled devices, where a small current injected into the base terminal controls a larger current flow between the collector and emitter terminals.

Applications:

  • Low-Noise Amplifiers (LNA): Used in low-noise amplifier circuits for amplifying weak signals.
  • Audio Amplifiers: Employed in audio amplifier circuits for signal amplification.
  • Switching Circuits: Utilized in switching applications for controlling current flow.
  • Oscillators: Found in oscillator circuits for generating signals.
  • General-Purpose Amplification: Suitable for various general-purpose amplification applications.

Features:

  • NPN Transistor: An NPN type transistor with a positive collector voltage.
  • Low Noise Figure: Offers a low noise figure for sensitive amplifier applications.
  • High Current Gain (hFE): Provides a high current gain for efficient amplification.
  • High Collector-Emitter Voltage (VCEO): Designed to withstand high collector-emitter voltages.
  • TO-92 Package: Typically available in a small TO-92 package for easy integration.

Benefits:

  • Low-Noise Amplification: Provides low-noise amplification of weak signals.
  • Efficient Amplification: Enables efficient amplification of audio and other signals.
  • Stable Performance: Delivers stable and reliable performance in diverse applications.
  • Compact Size: Allows for dense circuit board layouts.
  • Cost-Effective: Provides a cost-effective solution for low-noise amplification and switching needs.

Additional Details:

The 2SC1312's characteristics, such as collector current, power dissipation, and voltage ratings, are critical for determining its suitability for a specific application. Its low noise figure makes it particularly well-suited for preamplifier stages where minimizing noise is essential. The transistor's datasheet provides detailed information on these parameters. It is essential to ensure that the transistor is operated within its specified limits to prevent damage and ensure reliable operation. The TO-92 package is a common through-hole package that is easy to solder and integrate into circuit boards. Always consult the official NEC/Renesas datasheet for precise specifications and application guidelines. Proper biasing and circuit design are crucial for achieving optimal low-noise performance.

You May Also Be Interested in

Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Voltage Multipliers Inc.
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Analog Devices Inc.
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess