EN
  • EN
  • DE

LM75A

Part No LM75A
Manufacturer NXP / Nexperia
Description Digital temperature sensor and thermal Watchdog
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1200691-LM75A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in System Monitoring, Computers & Computer Peripherals, Consumer Electronics, Industrial
Ultra Librarian 3D Model Ultra Librarian LM75A CAD Model

Description

The LM75A is a precision integrated-circuit temperature sensor that offers an excellent blend of performance and convenience. Manufactured by NXP Semiconductors, a leader in the industry, this digital temperature sensor and thermal watchdog provides a straightforward and efficient method for temperature monitoring in a variety of applications.

Key Features

  • Accuracy: The LM75A boasts an impressive accuracy of ±2°C over a wide temperature range of -55°C to +125°C. This ensures reliable readings in a diverse range of environments.
  • Digital Interface: With an I²C-bus interface, the sensor allows for simple integration into existing systems. This two-wire serial interface is widely used and supports a bus speed of up to 400 kbps.
  • Programmable Resolution: The temperature resolution of the LM75A can be programmed from 9 to 12 bits, allowing for fine-tuning based on the needs of the application.
  • Low Power Consumption: Designed for power-sensitive applications, the LM75A operates with a low supply current, making it ideal for battery-powered devices.
  • Shutdown Mode: An additional feature to conserve power is the shutdown mode, which reduces power consumption to an absolute minimum when the temperature monitoring function is not required.
  • Thermal Alarm: The LM75A includes an overtemperature shutdown (OS) output that provides an interrupt signal to the host controller when the temperature exceeds a user-defined setpoint.

Applications

The LM75A's versatility makes it suitable for an extensive range of applications, including:

  • System Thermal Management
  • Personal Computers and Servers
  • Electronic Test and Measurement Equipment
  • Office Electronics
  • Telecommunications and Networking Systems
  • Environmental Monitoring
  • Industrial Control

In conclusion, the LM75A from NXP is a highly reliable and efficient solution for digital temperature sensing needs. Its ease of integration, coupled with its low power consumption and precision, make it an excellent choice for designers and engineers looking to incorporate temperature monitoring into their systems.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4461 $57.8440
100+ $1.1862 $118.6200
155+ $1.1492 $178.1260
210+ $1.1123 $233.5830
270+ $1.0753 $290.3310
360+ $0.9644 $347.1840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess