EN
  • EN
  • DE

LPC1112FDH28/102

Part No LPC1112FDH28/102
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 22
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-TSSOP
Win Source Part Number 041159-LPC1112FDH28/102
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1112FDH28/102 CAD Model

Description

The NXP LPC1112FDH28/102 microcontroller is a highly integrated, low-power device that is part of NXP's LPC1100 series, designed to revolutionize the 32-bit microcontroller market with its impressive array of features and capabilities. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, delivering the optimal balance between power consumption and performance.

Key Features

  • Processor: 32-bit ARM Cortex-M0 CPU, up to 50 MHz operation.
  • Memory: 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications.
  • Package: Available in a compact 28-pin TSSOP package, making it suitable for space-constrained applications.
  • I/O Options: Provides up to 22 General Purpose I/O (GPIO) pins with configurable pull-up/pull-down resistors, enhancing the flexibility for various interfacing needs.
  • Serial Interfaces: Includes a range of serial interfaces such as I2C, SPI, and USART, allowing for easy communication with peripherals and other microcontrollers.
  • ADC: Features an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 8 channels, facilitating the processing of analog signals in sensor-based applications.
  • Timers: Equipped with multiple 32-bit timers, including a System Tick Timer, which are crucial for managing time-critical tasks and events.
  • Power Efficiency: Supports multiple power modes, including an ultra-low power Deep Sleep mode, to ensure energy efficiency in battery-powered applications.
  • System Control: Comes with a System Control Unit that allows for system configuration and power control, further optimizing the system's performance and power usage.

Applications

The LPC1112FDH28/102 is versatile and can be used in a wide range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Home automation
  • Battery-powered devices
  • Sensor hubs
  • Alarm systems
  • Handheld devices

With its robust feature set and low-power operation, the NXP LPC1112FDH28/102 microcontroller is an excellent choice for designers looking to create sophisticated yet energy-efficient devices in a variety of markets.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess