EN
  • EN
  • DE

LPC1112FHN24/202,1

Part No LPC1112FHN24/202,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 24HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0 series Microcontroller IC 32-Bit 50MHz 16KB (16K x 8) FLASH 24-HVQFN (4x4)
Manufacturer NXP
Series LPC1100L
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 19
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-VFQFN Exposed Pad
Case / Package 24-HVQFN (4x4)
Family Name LPC1112
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 2450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923671-LPC1112FHN24/202,1
Ultra Librarian 3D Model Ultra Librarian LPC1112FHN24/202,1 CAD Model

Description

NXP LPC1112FHN24/202,1 Microcontroller

The NXP LPC1112FHN24/202,1 is a highly capable microcontroller that belongs to the LPC1100 series, renowned for their low power consumption and impressive processing capabilities. This ARM Cortex-M0 based microcontroller is designed to deliver a perfect balance between performance and power efficiency, making it an ideal choice for a wide range of applications in the embedded systems market.

The LPC1112FHN24/202,1 operates at a maximum frequency of 50 MHz, providing the computational power necessary for complex algorithms and control systems. It comes with 16 KB of on-chip flash memory and 4 KB of SRAM, which is sufficient for small to medium-sized applications. The device's flash memory also includes 256 bytes of page erase, which facilitates easier and faster programming.

With its 24-pin HVQFN package, the LPC1112FHN24/202,1 offers a compact footprint that is beneficial for space-constrained applications. This microcontroller features a range of peripherals including an 8-channel 10-bit ADC, 2 16-bit timers, a 24-bit system timer, and multiple serial communication interfaces such as I2C, UART, and SPI, providing versatile options for interfacing with other components and peripherals.

The LPC1112FHN24/202,1 is designed with power optimization in mind, featuring an integrated power management unit that supports various modes such as deep-sleep, power-down, and deep power-down modes, which are essential for battery-powered and portable devices. This power management capability, combined with the efficient ARM Cortex-M0 processor, ensures that the microcontroller can maintain functionality while minimizing energy consumption.

For developers, NXP provides extensive support including software libraries, development tools, and a robust ecosystem. The LPC1112FHN24/202,1 is supported by the LPCXpresso IDE as well as a wide range of third-party development environments, which simplifies the design process and accelerates time to market.

Overall, the NXP LPC1112FHN24/202,1 is a powerful and energy-efficient microcontroller that offers a rich set of features and capabilities, making it a prime choice for applications in industrial control, consumer electronics, automation, and many other domains that demand reliability and efficiency.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4613 $53.5356
28+ $3.6606 $102.4968
43+ $3.5462 $152.4866
59+ $3.4318 $202.4762
76+ $3.3174 $252.1224
101+ $2.9742 $300.3942
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,819 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess