EN
  • EN
  • DE

LPC1113FBD48/303,151

Part No LPC1113FBD48/303,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit LPC1100 ARM Cortex M0 RISC 24KB Flash 3.3V 48-Pin LQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070616-LPC1113FBD48/303,151
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC1113FBD48/303,151 CAD Model

Description

NXP LPC1113FBD48/303,151 Microcontroller

The NXP LPC1113FBD48/303,151 is a powerful and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications requiring a blend of low power consumption, exceptional processing capabilities, and ease of use. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, providing a solid foundation for efficient and high-performance embedded systems.

Key Features:

  • CPU: 32-bit ARM Cortex-M0 processor, running at frequencies of up to 50MHz.
  • Memory: Equipped with 8KB of on-chip SRAM and 32KB of on-chip flash memory, providing ample space for code and data storage.
  • I/O Ports: Includes up to 42 General Purpose I/O (GPIO) pins for versatile connectivity options.
  • Serial Interfaces: Offers multiple serial interfaces, including UART, I2C, and SPI, allowing for easy communication with peripheral devices.
  • Timers: Features an array of timers including a 32-bit and multiple 16-bit timers, as well as a 24-bit system timer.
  • Analog-to-Digital Converter: Comes with an integrated 10-bit ADC with up to eight channels, enabling the microcontroller to interface with analog sensors and devices.
  • Clock System: Boasts an efficient clock system that includes an internal oscillator and a PLL for frequency multiplication, supporting multiple power profiles.
  • Power Management: Designed with power optimization in mind, it includes an ultra-low power mode and integrated brown-out detect.
  • Package: Available in a compact 48-pin LQFP package, suitable for space-constrained applications.

Applications:

The LPC1113FBD48/303,151 is ideal for a wide range of applications, such as:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery powered applications
  • Small home appliances
  • Lighting control
  • Medical monitoring devices

With its robust architecture, comprehensive feature set, and low-power operation, the NXP LPC1113FBD48/303,151 microcontroller is a prime choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess