EN
  • EN
  • DE

LPC1113FHN33/302:5

Part No LPC1113FHN33/302:5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 24KB FLASH 33HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Core Processor ARM Cortex-M0
Part Core Size 32-Bit
Speed(Frequency) 50MHz
Number of I/O 28
Program Memory Size 24KB (24K x 8)
Program Memory Type FLASH
Data RAM Size 8K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-HVQFN (7x7)
Win Source Part Number 189706-LPC1113FHN33/302:5
Ultra Librarian 3D Model Ultra Librarian LPC1113FHN33/302:5 CAD Model

Description

Product Overview: LPC1113FHN33/302:5

The LPC1113FHN33/302:5 is a microcontroller product from NXP Semiconductors that is part of their LPC1100 series, known for its exceptional power efficiency, performance, and affordability. This microcontroller is designed to cater to a wide range of applications, particularly those requiring sophisticated control and connectivity features in a compact package.

Key Features

  • CPU: The heart of the LPC1113FHN33/302:5 is a powerful ARM Cortex-M0 processor that operates at frequencies of up to 50 MHz, providing the optimal balance between processing power and power consumption.
  • Memory: It comes equipped with 24 KB of on-chip flash memory for code storage and 8 KB of SRAM, ensuring smooth and efficient operation.
  • I/O Configuration: The device offers 34 General Purpose I/O (GPIO) pins, which provides flexibility in connecting to a wide range of peripherals and devices.
  • Serial Interfaces: It supports multiple serial communication interfaces, including I2C, SPI, and UART, making it ideal for embedded applications that require communication with other devices or sensors.
  • Timers and Analog Comparators: The microcontroller also features a range of timers, a 10-bit ADC, and analog comparators, which are essential for real-time control applications.
  • Package: The LPC1113FHN33/302:5 is available in a 33-pin HVQFN package, which is known for its small footprint and high thermal performance.

Applications

Due to its versatile feature set, the LPC1113FHN33/302:5 is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Automation systems
  • Battery-powered devices
  • IoT devices

Support and Resources

NXP provides extensive support for the LPC1113FHN33/302:5 through its software development tools, application notes, and datasheets to ensure developers have all the necessary information to integrate this microcontroller into their designs. Additionally, the active community and forums are valuable resources for troubleshooting and peer support.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess