EN
  • EN
  • DE

LPC1114FHN33/203,5

Part No LPC1114FHN33/203,5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32HVQFN  /  ARM® Cortex®-M0 series Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 32-HVQFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC1100XL
Package Tray
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 28
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VQFN Exposed Pad
Supplier Device Package 32-HVQFN (7x7)
Base Product Number LPC1114
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935295634551,568-8561
Standard Package 260
Win Source Part Number 1224807-LPC1114FHN33/203,5
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/203,5 CAD Model

Description

The NXP LPC1114FHN33/203,5 is a powerful and versatile microcontroller that offers a perfect balance between performance, power consumption, and cost-effectiveness. This microcontroller is part of the LPC1100 series, which is known for its high-efficiency ARM Cortex-M0 processors. Designed for a wide range of applications, the LPC1114FHN33/203,5 is particularly suitable for those requiring a high level of integration and low power consumption.

Key Features:

  • Core: ARM Cortex-M0 processor, operating at frequencies of up to 50 MHz.
  • Memory: Includes 32 KB of on-chip flash programming memory and 8 KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Pins: Comes with 33 GPIO pins, offering flexibility for interfacing with a wide range of peripherals and devices.
  • Communication Interfaces: Equipped with multiple serial communication interfaces including I2C, SPI, and UART, allowing for easy connectivity and data exchange with other components.
  • Timers: Features multiple 32-bit timers, a 24-bit system timer, and support for PWM which is essential for precise control applications.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 8 channels enables the microcontroller to process analog signals and convert them to digital data.
  • Power Efficiency: Designed with power-saving modes like Sleep and Deep Power-Down, which significantly reduce power consumption when the device is idle.
  • Package: Available in a compact 33-pin HVQFN package, which is ideal for space-constrained applications.

Applications:

The LPC1114FHN33/203,5 is suitable for a broad range of applications, including but not limited to:

  • Industrial control systems
  • Consumer electronics
  • Alarm systems
  • Battery-powered devices
  • IoT devices

With its robust feature set and flexible I/O options, the NXP LPC1114FHN33/203,5 microcontroller is an excellent choice for developers looking to create sophisticated and power-conscious designs in embedded systems.

You May Also Be Interested in

Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess