EN
  • EN
  • DE

LPC1114FHN33/302,551

Part No LPC1114FHN33/302,551
Manufacturer NXP / Nexperia
Description MCU 32-Bit LPC1100 ARM Cortex M0 RISC 32KB Flash 3.3V 32-Pin HVQFN EP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1224704-LPC1114FHN33/302,551
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1114FHN33/302,551 CAD Model

Description

NXP LPC1114FHN33/302,551 Microcontroller

The NXP LPC1114FHN33/302,551 is a high-performance microcontroller that is part of the LPC1100 series, designed for a wide range of embedded applications. This 32-bit MCU is based on a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a perfect blend of energy efficiency and processing capability.

With its 48 KB of on-chip flash memory and 8 KB of SRAM, the LPC1114FHN33/302,551 offers ample storage for code and data. It is ideal for applications requiring a compact footprint without compromising on computational power and memory size. The device comes in a compact 33-pin HVQFN package, making it suitable for space-constrained applications.

The microcontroller features a rich set of peripherals, including up to 28 General Purpose I/O (GPIO) pins, which provide the flexibility for interfacing with a wide range of external devices. It also includes an 8-channel 10-bit Analog-to-Digital Converter (ADC), which allows for accurate analog signal measurement, making it an excellent choice for sensor-based applications.

The LPC1114FHN33/302,551 supports multiple serial communication protocols, such as I2C, SPI, and UART, enabling easy connectivity and communication with other devices in embedded systems. It also includes an integrated oscillator, watchdog timer, and a SysTick timer, which are essential for reliable operation in embedded applications.

For security and system integrity, the device comes with a unique device serial number and an integrated CRC engine to ensure data integrity during communication. With its low power consumption modes, such as Sleep and Deep-Sleep, the LPC1114FHN33/302,551 is tailored for battery-powered and power-sensitive applications.

The LPC1114FHN33/302,551 is supported by a comprehensive suite of development tools, including the LPCXpresso IDE and a wide range of third-party development platforms, simplifying the development process and reducing time to market. Whether you are working on industrial control, consumer electronics, or IoT devices, the NXP LPC1114FHN33/302,551 microcontroller offers a reliable and cost-effective solution for your embedded projects.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess