EN
  • EN
  • DE

LPC1115JET48/303QL

Part No LPC1115JET48/303QL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48TFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001374-LPC1115JET48/303QL
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series LPC1100XL
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I²C, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian LPC1115JET48/303QL CAD Model

Description

NXP LPC1115JET48/303QL Microcontroller

The NXP LPC1115JET48/303QL is a feature-rich microcontroller that is designed to cater to a wide range of applications, particularly those requiring a balance between performance and power efficiency. This microcontroller is part of the LPC1100 series, which is known for its low power consumption and high system control capabilities.

At the heart of the LPC1115JET48/303QL is a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz. The ARM Cortex-M0 core is highly efficient, making it an ideal choice for applications that require deterministic real-time processing. This microcontroller comes with 64 KB of on-chip flash memory, providing ample space for application code, and 8 KB of SRAM, which is suitable for running complex algorithms and data buffering.

The LPC1115JET48/303QL is housed in a compact 48-pin LQFP package, which is perfect for space-constrained applications. The device also features a wide range of peripherals, including up to 42 General Purpose I/O (GPIO) pins, multiple timers, and an 8-channel 10-bit Analog-to-Digital Converter (ADC). These features enable the microcontroller to interface with sensors, drive LEDs, manage user input, and perform other control functions.

Connectivity options for the LPC1115JET48/303QL include I2C, SPI, and UART, which allow for easy communication with other devices and peripherals. Additionally, the microcontroller supports in-system programming and in-application programming, which simplifies the process of updating firmware in the field.

For applications that require low power modes, the LPC1115JET48/303QL supports multiple power-saving modes, including a deep-sleep mode that significantly reduces power consumption when the device is not active. These power modes, combined with the efficient ARM Cortex-M0 core, make this microcontroller an excellent choice for battery-powered and energy-sensitive applications.

Overall, the NXP LPC1115JET48/303QL microcontroller is a robust and versatile solution for a variety of embedded systems, offering a perfect blend of power efficiency, performance, and integration to meet the needs of today's demanding applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess