NXP LPC1124FBD48/302 Microcontroller
The NXP LPC1124FBD48/302 is a powerful and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications that require low power consumption and high performance. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, offering a balanced combination of energy efficiency and processing capability.
With 32 KB of on-chip flash memory and 8 KB of SRAM, the LPC1124FBD48/302 provides ample storage for code and data, allowing developers to implement complex programs and algorithms. The device also features In-System Programming (ISP) and In-Application Programming (IAP) capabilities, making it easy to update firmware after deployment.
The microcontroller comes in a compact 48-pin LQFP package, making it suitable for space-constrained applications. It supports a wide range of digital peripherals, including GPIO, I2C, SPI, UART, and up to 35 General Purpose I/O pins for interfacing with sensors, actuators, and other electronic components.
For timing-sensitive tasks, the LPC1124FBD48/302 is equipped with a four-channel 16-bit timer, a programmable WatchDog Timer, and an RTC for real-time clock applications. The device also includes an 8-channel 10-bit ADC, which provides accurate analog-to-digital conversion for interfacing with analog sensors and inputs.
Safety and reliability are enhanced with the inclusion of features such as Brown-Out Detect (BOD) and a unique device serial number for identification purposes. The microcontroller's power management system supports Sleep, Deep-Sleep, and Deep Power-Down modes, which are essential for extending battery life in portable devices.
Overall, the NXP LPC1124FBD48/302 is an excellent choice for a wide range of applications, from industrial control systems to consumer electronics, where low power and high performance are critical. Its robust feature set, ease of use, and energy efficiency make it a go-to solution for designers and engineers looking to create innovative and reliable products.