EN
  • EN
  • DE

LPC11C14FHN33301

Part No LPC11C14FHN33301
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1070621-LPC11C14FHN33301
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC11C14FHN33301 CAD Model

Description

The NXP LPC11C14FHN33301 is a highly capable microcontroller designed for embedded applications requiring a blend of low power consumption, advanced features, and reliability. This device is part of the LPC1100 series, which is well-known for its efficiency and performance in a compact package. It is particularly suited for industrial control, e-metering, consumer electronics, and alarm systems.

Key Features

  • CPU: The LPC11C14FHN33301 is built around a powerful ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing the ideal balance between processing power and power consumption.
  • Memory: It comes equipped with 32KB of on-chip flash memory and 8KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: This microcontroller includes a variety of communication peripherals such as I2C, SPI, UART, and CAN 2.0B, making it highly versatile for communication with other devices and modules.
  • GPIO: With up to 42 General Purpose I/O (GPIO) pins, the LPC11C14FHN33301 provides flexible options for interfacing with external hardware.
  • Timers: Multiple 32-bit timers, a 24-bit System Tick Timer, and PWM support enable precise timing operations and control.
  • Analog-to-Digital Converter: It features an 8-channel, 10-bit ADC with a sampling rate of up to 400 kS/s, allowing for accurate analog signal measurement.
  • Power Efficiency: The device offers multiple power-down modes, which significantly reduce power consumption for battery-powered applications.
  • Package: The LPC11C14FHN33301 is available in a 33-pin HVQFN package, which is ideal for space-constrained applications.

Development Support

NXP supports the LPC11C14FHN33301 with a comprehensive suite of development tools, including an extensive ecosystem of software libraries, development boards, and IDEs. This ensures that developers can rapidly prototype and deploy their applications with minimal setup time.

Reliability and Quality

As with all NXP products, the LPC11C14FHN33301 microcontroller is manufactured to the highest standards of quality and reliability. It is designed to meet the rigorous demands of the industrial temperature range and to maintain stable operation under varying conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess