EN
  • EN
  • DE

LPC11E67JBD64E

Part No LPC11E67JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC11Exx
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 50
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number LPC11
Other Names 568-14533,935304417551,LPC11E67JBD64E
Standard Package 160
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264101-LPC11E67JBD64E
Ultra Librarian 3D Model Ultra Librarian LPC11E67JBD64E CAD Model

Description

The NXP LPC11E67JBD64E is a high-performance microcontroller that is part of the LPC1100XL series, designed for embedded applications requiring low power consumption and significant processing capabilities. This microcontroller is powered by an ARM Cortex-M0 processor, which operates at frequencies of up to 50 MHz, providing a perfect balance between energy efficiency and computing power.

Key Features

  • Core: ARM Cortex-M0 processor, running at a frequency of up to 50 MHz.
  • Memory: Includes 64 KB of on-chip flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 12 KB of SRAM, ensuring ample space for complex applications.
  • GPIO: Up to 54 General-Purpose I/O (GPIO) pins, providing versatile options for interfacing with peripherals and custom hardware.
  • Serial Communication: Features Serial Wire Debug and In-System Programming, as well as UART, I2C, and SPI for flexible serial communication options.
  • Analog: Equipped with an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and devices.
  • Timers: Multiple 32-bit timers, as well as a 24-bit System Tick Timer, which are essential for event timing and pulse width modulation.
  • Power Efficiency: Supports multiple power-down modes, which significantly reduce power consumption for battery-powered and energy-conscious applications.
  • Package: Available in a compact 64-pin LQFP package, which is ideal for space-constrained applications.

Applications

The LPC11E67JBD64E is well-suited for a variety of applications, including industrial control systems, consumer electronics, automation, and IoT devices. Its robust set of features and low power consumption make it an excellent choice for designers looking to create sophisticated systems that require reliable operation in demanding environments.

Development Support

NXP provides comprehensive development support for the LPC11E67JBD64E with its suite of development tools. These include an extensive collection of software libraries, development boards, and a supportive community of developers. This ensures that engineers can rapidly develop, test, and deploy applications built around this microcontroller.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7762 $57.7620
25+ $4.7394 $118.4850
38+ $4.5913 $174.4694
52+ $4.4432 $231.0464
68+ $4.2951 $292.0668
90+ $3.8508 $346.5720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,760 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess