EN
  • EN
  • DE

LPC11U12FHN33/201,

Part No LPC11U12FHN33/201,
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 33HVQFN / MCU 32-bit ARM Cortex M0 RISC 16KB Flash 2.5V/3.3V 33-Pin HVQFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC11Uxx
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, Microwire, SmartCard, SPI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 26
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VQFN Exposed Pad
Manufacturer Package 32-HVQFN (7x7)
Win Source Part Number 779945-LPC11U12FHN33/201,
Popularity Medium
Supply and Demand Status Limited
Family Name LPC11U12
Introduction Date June 28, 2010
ECCN EAR99
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC11U12FHN33/201, CAD Model

Description

The NXP LPC11U12FHN33/201 is a powerful and versatile microcontroller that is part of the LPC1100 series, designed for embedded applications requiring a blend of performance, low power consumption, and integrated USB functionality. This microcontroller is based on a 32-bit ARM Cortex-M0 processor core, which operates at frequencies of up to 50 MHz, offering the efficiency and speed suitable for a wide range of industrial and consumer applications.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 50 MHz.
  • Memory: 16 KB of on-chip flash programming memory and 4 KB of SRAM, providing ample space for complex applications and data storage.
  • USB Connectivity: Equipped with a Full-Speed USB 2.0 device controller with integrated PHY, making it ideal for USB-based communication and peripheral functions.
  • I/O Pins: 33 General Purpose I/O (GPIO) pins, offering flexibility in connecting with sensors, actuators, and other components.
  • Serial Interfaces: Includes UART, I2C, and SPI for serial communication, allowing for easy integration with other devices and peripherals.
  • Analog Features: Contains an 8-channel, 10-bit ADC (Analog-to-Digital Converter), enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Multiple timers including a 32-bit timer, four 16-bit timers, and a SysTick timer, supporting complex timing requirements and PWM (Pulse Width Modulation) functionalities.
  • Power Efficiency: Features an ultra-low power mode and integrated power profiles, making it suitable for battery-powered and power-sensitive applications.
  • Package: Available in a 33-pin HVQFN package, providing a compact footprint for space-constrained applications.

Applications:

The LPC11U12FHN33/201 is ideal for an array of applications, from simple to complex, including but not limited to USB accessories, gaming controllers, battery management systems, industrial control systems, and medical devices. Its robust feature set and ease of use make it a go-to choice for designers looking for a reliable microcontroller that can handle a diverse set of tasks.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7018 $51.3342
46+ $2.2168 $101.9728
70+ $2.1476 $150.3320
97+ $2.0783 $201.5951
125+ $2.0090 $251.1250
167+ $1.8012 $300.8004
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,219 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess