EN
  • EN
  • DE

LPC1225FBD48/301,1

Part No LPC1225FBD48/301,1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / MCU 32-bit ARM Cortex M0 RISC 64KB Flash 3.3V 48-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC1200
Packaging Tray
Core Processor ARM Cortex-M0
Core Size 32-Bit
Speed 45MHz
Connectivity I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 39
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 779960-LPC1225FBD48/301,1
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1225
Introduction Date October 29, 2010
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1225FBD48/301,1 CAD Model

Description

NXP LPC1225FBD48/301,1 Microcontroller

The LPC1225FBD48/301,1 is a high-performance, cost-efficient microcontroller designed by NXP Semiconductors, tailored for a wide range of industrial, consumer, and general-purpose applications. This microcontroller is part of the LPC1200 series, which is renowned for its low-power consumption and robust design, making it an ideal choice for applications that require reliable operation under stringent conditions.

Key Features

  • Core: The device is built around a powerful ARM Cortex-M0 processor core, which operates at frequencies of up to 45 MHz, providing the perfect balance between processing power and power consumption.
  • Memory: It comes equipped with 32 KB of on-chip flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • I/O Pins: The LPC1225FBD48/301,1 boasts 48 GPIO pins, offering extensive connectivity options and flexibility for interfacing with a wide array of peripherals and external devices.
  • Packages: This microcontroller is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications while still providing enough I/O options for complex tasks.
  • Serial Communication: It includes multiple serial communication peripherals such as UART, I2C, and SPI, facilitating easy data exchange and peripheral control.
  • Timers and PWM: With multiple 32-bit timers, a Real-Time Clock (RTC), and PWM channels, it supports complex timing operations and pulse-width modulation for motor control and other applications.
  • Analog Features: The device also features an 8-channel, 10-bit ADC (Analog-to-Digital Converter), which is essential for analog signal processing and sensor interfacing.

Power Efficiency and Robust Design

The LPC1225FBD48/301,1 microcontroller is designed with power efficiency in mind. It includes an array of power-saving modes, such as deep power-down and power profiles that can be tailored to specific application requirements, ensuring minimal power consumption during idle periods. Moreover, its robust design includes features such as brown-out detect and a watchdog timer to maintain operation stability.

Development Support

NXP provides comprehensive development support for the LPC1225FBD48/301,1 with a suite of development tools, software libraries, and a global community of developers. This ensures that designers can accelerate the development process and bring their products to market faster while benefiting from the robustness and reliability of the LPC microcontroller family.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess