EN
  • EN
  • DE

LPC1347FBD48,151

Part No LPC1347FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 72MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC13xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 40
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage - Operating 2V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC1347
Other Names 935297492151,568-9595,LPC1347FBD48151
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264100-LPC1347FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC1347FBD48,151 CAD Model

Description

NXP LPC1347FBD48,151 Microcontroller

The LPC1347FBD48,151 is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications requiring low power consumption, high processing capabilities, and advanced serial communication features. Built on the ARM Cortex-M3 processor, the LPC1347 offers a perfect blend of energy efficiency and speed, making it an ideal choice for a wide array of applications in the industrial, medical, and consumer electronics sectors.

Key Features:

  • Core: ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz.
  • Memory: Comes with 64 KB of on-chip flash memory and 12 KB of SRAM, providing ample space for complex applications and software stacks.
  • Communication Peripherals: Includes a variety of serial interfaces such as USB 2.0 Full-Speed device, UART, I2C, and SPI, allowing for versatile connectivity options.
  • Timers: Features a System Tick Timer, multiple 32-bit timers, and a 24-bit System timer for precise event timing and PWM generation.
  • Package: Available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.
  • GPIO: Provides up to 42 General Purpose I/O (GPIO) pins for interfacing with sensors, actuators, and other electronic components.
  • Power Efficiency: Supports multiple power modes including Sleep, Deep-sleep, and Deep power-down modes for energy-saving operations.
  • Unique Serial Number: Each device comes with a unique serial number for identification purposes, which can be useful for security and inventory management.
  • In-System Programming (ISP) & In-Application Programming (IAP): Enables users to update firmware on-the-fly, enhancing flexibility in maintenance and updates.

Applications:

The LPC1347FBD48,151 microcontroller is highly adaptable and can be used in various applications such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Consumer electronics
  • Point-of-sale systems
  • IoT devices

With its robust feature set and flexible I/O options, the NXP LPC1347FBD48,151 is a powerful microcontroller that provides a reliable foundation for sophisticated and efficient electronic designs.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess