EN
  • EN
  • DE

LPC1517JBD64E

Part No LPC1517JBD64E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64LQFP / MCU 32-bit ARM Cortex M3 RISC 64KB Flash 3.3V 64-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC15xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 72MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 46
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 12K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 24x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 779969-LPC1517JBD64E
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1517
Introduction Date February 13, 2014
ECCN EAR99
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LPC1517JBD64E CAD Model

Description

NXP LPC1517JBD64E Microcontroller

The NXP LPC1517JBD64E is a powerful and versatile microcontroller that belongs to the LPC1500 series, designed for embedded applications that require efficient signal processing capabilities and low power consumption. This microcontroller is an ideal choice for a wide range of industrial, automotive, and consumer applications due to its robust architecture and comprehensive feature set.

Key Features

  • Core: The LPC1517JBD64E is built around a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 72 MHz. This core provides the perfect balance between performance and power efficiency.
  • Memory: It comes with 64 KB of on-chip flash memory and 12 KB of SRAM, which is adequate for storing complex application code and data.
  • Digital Signal Control (DSC): The device features DSC capabilities, which are optimized for efficient handling of complex algorithms in digital signal processing.
  • I/O Options: With a wide range of I/O options, including General Purpose I/O (GPIO) pins, multiple serial interfaces (SPI, I2C, UART), and CAN, this microcontroller offers excellent flexibility for interfacing with external devices and peripherals.
  • Timers and PWM: It includes multiple timers, a state-configurable timer (SCT), and a PWM unit for precise timing and control applications.
  • Analog Features: The LPC1517JBD64E also boasts an array of analog features such as a 12-bit ADC and a 10-bit DAC, which enable it to handle analog signals with ease.
  • Package: The microcontroller is available in a compact 64-pin LQFP package, which makes it suitable for space-constrained applications.

Applications

The NXP LPC1517JBD64E microcontroller is well-suited for a variety of applications such as motor control, industrial automation, robotics, and embedded audio. Its combination of processing power, memory, and rich set of peripherals also make it an excellent choice for IoT devices and smart sensors.

Overall, the LPC1517JBD64E from NXP is a reliable and cost-effective solution for developers looking to leverage the performance of the ARM Cortex-M3 core with the added benefits of digital signal control in their embedded projects.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4123 $50.4738
15+ $6.9024 $103.5360
23+ $6.6867 $153.7941
31+ $6.4710 $200.6010
40+ $6.2553 $250.2120
54+ $5.6082 $302.8428
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess