EN
  • EN
  • DE

LPC1518JBD100E

Part No LPC1518JBD100E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M3
Core Size 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 76
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 2.4V ~ 3.6V
Data Converters A/D 24x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811014-LPC1518JBD100E
Ultra Librarian 3D Model Ultra Librarian LPC1518JBD100E CAD Model

Description

NXP LPC1518JBD100E Microcontroller

The NXP LPC1518JBD100E is a powerful and versatile microcontroller that is part of the LPC1500 series known for its high-performance and cost-effectiveness. This particular model is designed to meet the demands of complex embedded applications while maintaining a balance between power consumption and processing capabilities.

Key Features:

  • Core: The LPC1518JBD100E is built around a 32-bit ARM Cortex-M3 processor, which is renowned for its exceptional efficiency and speed. The core operates at a frequency of up to 72 MHz, providing ample horsepower for computation-intensive tasks.
  • Memory: It comes equipped with 64 KB of on-chip flash memory and 16 KB of SRAM, ensuring smooth operation and storage for your application code and data.
  • Digital Peripherals: The device includes a rich set of digital peripherals, such as multiple timers, up to 58 General Purpose I/O (GPIO) pins, and serial communication interfaces including UART, I2C, SPI, and CAN, providing excellent connectivity options.
  • Analog Features: For applications requiring analog functionality, the LPC1518JBD100E offers a 12-bit Analog-to-Digital Converter (ADC) with up to 8 channels, allowing for accurate sensor readings and analog signal processing.
  • PWM: The microcontroller also boasts a state-of-the-art PWM unit with support for motor control and other PWM applications, making it an ideal choice for industrial automation and control systems.
  • Package: This IC is available in a compact LQFP-100 package, which minimizes the PCB space required and is suitable for space-constrained applications.

Applications:

The LPC1518JBD100E is designed to cater to a wide range of applications, including but not limited to industrial control, motor control, automation, robotics, and embedded systems requiring a reliable microcontroller for control and communication tasks.

Support and Resources:

NXP provides extensive support for the LPC1518JBD100E with a comprehensive ecosystem that includes software libraries, development tools, and community forums. Developers can access a wealth of resources to facilitate the design process and bring their products to market faster.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8201 $54.1005
12+ $8.8781 $106.5372
18+ $8.6006 $154.8108
25+ $8.3232 $208.0800
32+ $8.0458 $257.4656
42+ $7.2134 $302.9628
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess