EN
  • EN
  • DE
  • IT

LPC1754FBD80

Part No LPC1754FBD80
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 32-bit ARM Cortex-M3 microcontroller; / MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 80-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case LQFP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 714915-LPC1754FBD80
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LPC1754
Introduction Date May 28, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1754FBD80 CAD Model

Description

NXP LPC1754FBD80 Microcontroller

The NXP LPC1754FBD80 is a high-performance microcontroller that is part of the widely acclaimed LPC1700 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level integration. This ARM Cortex-M3 based microcontroller offers a robust and versatile solution for a wide array of applications in industrial control, medical systems, communication gateways, and automation.

Featuring a core speed of up to 100 MHz, the LPC1754FBD80 provides enhanced processing capabilities while maintaining efficiency. It comes equipped with 128 KB of on-chip flash memory, allowing for substantial code or data storage, and 32 KB of SRAM, ensuring smooth operation for complex algorithms and buffering requirements.

One of the standout features of the LPC1754FBD80 is its comprehensive set of peripherals. It includes multiple serial communication interfaces such as UART, SPI, I2C, and CAN, making it highly suitable for systems that require extensive communication capabilities. Additionally, it has up to 70 General Purpose I/O (GPIO) pins for versatile digital interfacing.

The device also boasts a 12-bit Analog-to-Digital Converter (ADC) with a conversion rate of 200 ksps, providing precise analog signal measurement and conversion. The inclusion of four 32-bit timers, a PWM unit, and a Real-Time Clock enhances its timing and control capabilities, which are essential for applications requiring precise timing and pulse generation.

For improved system integrity, the LPC1754FBD80 features a Memory Protection Unit (MPU), which enhances software reliability by preventing faulty operations from corrupting memory regions. The microcontroller also includes an integrated Nested Vectored Interrupt Controller (NVIC) for efficient handling of interrupts and minimal CPU overhead.

The LPC1754FBD80 is available in an 80-pin LQFP package, which provides a balance between compactness and ease of PCB design. Its wide operating voltage range from 2.4V to 3.6V, along with power-saving modes such as Sleep, Deep-sleep, and Power-down modes, make it an energy-efficient choice for battery-operated devices.

In summary, the NXP LPC1754FBD80 microcontroller is a feature-rich, high-performance solution that delivers the processing power, memory, and peripheral integration necessary for demanding applications, while still maintaining low power consumption for energy-sensitive designs.

You May Also Be Interested in

AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2467 $50.7269
15+ $6.7880 $101.8200
23+ $6.5587 $150.8501
33+ $6.1000 $201.3000
43+ $5.8707 $252.4401
54+ $5.6414 $304.6356
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess