EN
  • EN
  • DE

LPC1763FBD100

Part No LPC1763FBD100
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 64 kB SRAM with Ethernet / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 3.3V 100-Pin LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204099-LPC1763FBD100
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Metering, Lighting, Communications & Networking, Industrial, Security, Logistics, Motor Drive & Control
Family Name LPC1763
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1763FBD100 CAD Model

Description

NXP LPC1763FBD100 Microcontroller

The NXP LPC1763FBD100 is a high-performance microcontroller that is part of the LPC1700 series based on the Cortex-M3 core. This powerful microcontroller is designed to cater to a wide range of applications that require efficient data processing, such as embedded systems, industrial control, and automation, as well as consumer electronics.

Featuring a 32-bit ARM Cortex-M3 processor, the LPC1763FBD100 operates at a maximum frequency of 100 MHz. This robust processor core, combined with a rich set of peripherals, provides an optimal balance between processing power and power consumption, making it an ideal choice for applications requiring sophisticated control algorithms and low-power operation.

The microcontroller comes equipped with 256 KB of on-chip flash memory and 64 KB of RAM, ensuring ample space for complex application code and data storage. The flash memory includes a built-in In-System Programming (ISP) and In-Application Programming (IAP) capabilities, allowing for easy firmware updates and application modifications without the need for external programming tools.

With its 100-pin LQFP (Low-profile Quad Flat Package), the LPC1763FBD100 provides a wealth of I/O options for interfacing with external components. The device includes multiple serial communication interfaces such as UART, I2C, SPI, and CAN, enabling it to connect with a variety of peripherals and other microcontrollers. Additionally, it features a 12-bit Analog-to-Digital Converter (ADC) with support for up to eight channels, allowing for precise analog signal measurement and conversion.

The LPC1763FBD100 also supports several advanced features, such as a Motor Control PWM for motor control applications, a Quadrature Encoder interface for precise position sensing, and a Real-Time Clock for timekeeping purposes. Furthermore, it offers various timers, including a SysTick timer, which is especially useful for operating systems.

For enhanced security and system integrity, the LPC1763FBD100 incorporates a Memory Protection Unit (MPU), which helps to prevent unauthorized access to memory regions. The device also supports multiple power modes, enabling energy-efficient operation to extend the battery life for portable devices.

In summary, the NXP LPC1763FBD100 microcontroller is a versatile and powerful solution for a wide array of embedded applications, providing the perfect blend of processing capabilities, memory resources, and peripheral integration to meet the demands of modern electronic designs.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4147 $52.9764
25+ $4.1353 $103.3825
38+ $3.9956 $151.8328
54+ $3.7162 $200.6748
70+ $3.5765 $250.3550
88+ $3.4368 $302.4384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,730 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess