EN
  • EN
  • DE

FOD3125

Part No FOD3125
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 8PW 2.5A GD DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 30 Weeks
Features 3A Gate Driver Optical Coupling 5000Vrms Channel 8-PDIP
Manufacturer ON Semiconductor
Series OPTOPLANAR®
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name FOD3125
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919212-FOD3125
Ultra Librarian 3D Model Ultra Librarian FOD3125 CAD Model

Description

The ON Semiconductor FOD3125 is a robust high-speed gate drive optocoupler designed to interface between a digital driving circuit and a power MOSFET or IGBT gate. It offers an efficient solution for achieving electrical isolation between low-voltage control circuitry and high-voltage power-switching components.

Key Features

  • High Isolation Voltage: The FOD3125 features a 2.5kVrms minimum isolation voltage, providing safety and reliability in high-voltage applications.
  • High-Speed Performance: With a propagation delay of typically 500ns and a maximum of 600ns, this optocoupler is optimized for fast switching, making it suitable for high-frequency operations.
  • Peak Output Current: It can deliver a peak output current of 2.5A, driving the gate of the power device with sufficient current to ensure fast switching times.
  • Wide Operating Temperature Range: The FOD3125 is operational over a temperature range of -40°C to +100°C, ensuring performance in extreme conditions.
  • Fail-Safe Design: The device includes UVLO (Under Voltage Lock-Out) with hysteresis, which prevents the power device from operating at insufficient gate voltages, enhancing system safety and reliability.

Applications

The FOD3125 is ideal for use in a variety of applications where efficient and reliable high-voltage isolation is necessary. Common applications include:

  • Industrial inverters
  • AC and brushless DC motor drives
  • Power supplies
  • Renewable energy inverters
  • UPS systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The FOD3125 complies with RoHS directives, ensuring it meets current environmental standards by avoiding the use of hazardous substances.

Conclusion

The FOD3125 from ON Semiconductor stands out as a high-speed, reliable gate drive optocoupler, capable of delivering the performance needed for today's demanding power-switching applications. Its built-in safety features and compliance with environmental standards make it a trusted choice for engineers and designers seeking to incorporate electrical isolation in their systems.

You May Also Be Interested in

ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1520 $64.5600
70+ $1.7658 $123.6060
105+ $1.7107 $179.6235
140+ $1.6555 $231.7700
185+ $1.6003 $296.0555
245+ $1.4347 $351.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess