EN
  • EN
  • DE

LPC1776FET180,551

Part No LPC1776FET180,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 180BGA / MCU 32-bit ARM Cortex M3 RISC 256KB Flash 3.3V Automotive 180-Pin TFBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC17xx
Packaging Tray
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 141
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 80K x 8
Supply Voltage 2.4 V ~ 3.6 V
Data Converters A/D 8x12b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 180-TFBGA
Manufacturer Package 180-TFBGA (12x12)
Win Source Part Number 779977-LPC1776FET180,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1776
Introduction Date May 24, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LPC1776FET180,551 CAD Model

Description

The LPC1776FET180,551 microcontroller, brought to you by NXP Semiconductors, is a high-performance, Cortex-M3 based MCU designed to cater to a broad range of applications, including embedded systems, industrial control, and automation. This microcontroller is part of the LPC1700 series, renowned for their reliability, efficiency, and advanced features.

Key Features

  • Core: Armed with a 32-bit ARM Cortex-M3 processor, the LPC1776FET180,551 operates at a maximum frequency of 120 MHz, offering a balance of power efficiency and performance.
  • Memory: It comes equipped with 256 KB of on-chip flash memory and 64 KB of RAM, providing ample space for complex applications and data handling.
  • Communication Interfaces: Multiple connectivity options are available, including Ethernet, USB 2.0 Full Speed, CAN, I2C, SPI, and UART, making it suitable for various communication requirements.
  • Digital Peripherals: The device features a comprehensive set of digital peripherals, including GPIOs, timers, and PWM channels, for versatile control and interfacing capabilities.
  • Analog Features: It also boasts an 8-channel 12-bit ADC and a 10-bit DAC, enabling precise analog signal processing and control.
  • Package: Housed in a compact LQFP-180 package, the LPC1776FET180,551 is designed for space-constrained applications without compromising on functionality.
  • Power Efficiency: Its efficient architecture and power management features ensure low power consumption, which is crucial for battery-operated and energy-sensitive designs.

Applications

The LPC1776FET180,551 is versatile enough to fit into a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Networking systems such as Ethernet gateways
  • Medical monitoring devices
  • Embedded audio and voice processing
  • Utility meters and monitoring systems
  • Automotive and transportation control units

Support and Resources

NXP provides comprehensive support for the LPC1776FET180,551, including development tools, software libraries, and documentation to streamline the design process and reduce time to market. Developers can access NXP's online resources and community forums for additional guidance and collaboration.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8932 $55.5728
9+ $11.3995 $102.5955
14+ $11.0433 $154.6062
19+ $10.6871 $203.0549
25+ $10.3308 $258.2700
33+ $9.2621 $305.6493
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,376 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess