EN
  • EN
  • DE

LPC1777FBD208,551

Part No LPC1777FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC17xx
Package Tray
Number of I/O 165
Family Name LPC1777
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-7570, 935291589551, LPC1777FBD208,551-ND, LPC1777FBD208551
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851585-LPC1777FBD208,551
Ultra Librarian 3D Model Ultra Librarian LPC1777FBD208,551 CAD Model

Description

The NXP LPC1777FBD208,551 is a robust ARM Cortex-M3 based microcontroller that is designed to meet the demands of embedded applications requiring high levels of processing power and low power consumption. This microcontroller is part of the LPC1700 series, which is known for its high performance, reliability, and a wide range of integrated features.

Key Features

  • CPU: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Includes 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage.
  • Digital Peripherals: Features several communication interfaces, including USB 2.0 Full-Speed, CAN, UART, I2C, SPI, and more, facilitating versatile connectivity options.
  • Analog Peripherals: Equipped with a 12-bit ADC and a 10-bit DAC, allowing for precise analog signal processing.
  • Timer Functions: Multiple timers, including a motor control PWM and a Quadrature Encoder interface, are ideal for industrial control and automation.
  • Package: Available in a 208-pin LQFP package, which is suitable for space-constrained applications.

Advanced Features

This microcontroller also boasts an array of advanced features that enhance its performance and ease of use. With an on-chip Ethernet MAC, it is well-suited for networked applications. Its EMC-compliant design, with a static memory controller supporting eight chip selects and configurable timing, allows for the direct connection of a wide range of memory devices and other peripherals.

Applications

The LPC1777FBD208,551 is designed for a diverse range of applications, including industrial control systems, networking, motor control, embedded audio, and medical devices. Its combination of processing power, memory capacity, and rich peripheral set makes it an excellent choice for sophisticated and multi-faceted projects.

Support and Resources

NXP provides extensive support for the LPC1777FBD208,551 with a comprehensive suite of development tools, software libraries, and documentation, ensuring developers have everything they need to bring their projects to life efficiently.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3584 $82.3584
2+ $67.5767 $135.1534
3+ $65.4654 $196.3962
4+ $63.3529 $253.4116
5+ $61.2416 $306.2080
7+ $54.9064 $384.3448
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess