EN
  • EN
  • DE

LPC1778FET208K

Part No LPC1778FET208K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC17xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 165
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 96K x 8
Supply Voltage - Operating 2.4V ~ 3.6V
Data Converters A/D 8x12b SAR; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 208-TFBGA
Supplier Device Package 208-TFBGA (15x15)
Base Product Number LPC1778
Other Names 568-LPC1778FET208K,935291593557
Standard Package 126
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264096-LPC1778FET208K
Ultra Librarian 3D Model Ultra Librarian LPC1778FET208K CAD Model

Description

The NXP LPC1778FET208K is a high-performance microcontroller that belongs to the LPC1700 series, designed for embedded applications that require a blend of power efficiency and speed. It is built around the ARM Cortex-M3 processor, which is renowned for its exceptional interrupt handling, reduced power consumption, and excellent performance in integer computation.

Key Features

  • CPU: ARM Cortex-M3 processor, running at frequencies of up to 120 MHz.
  • Memory: Features 512 KB of on-chip flash memory and 96 KB of SRAM, providing ample space for complex applications and software stacks.
  • Digital Peripherals: Includes a range of digital peripherals such as GPIOs, timers, and UARTs for versatile interfacing and control tasks.
  • Analog Modules: Comes with integrated analog peripherals, including ADCs and DACs, to handle a variety of signal processing tasks.
  • Connectivity: Offers multiple connectivity options, including USB, CAN, I2C, SPI, and Ethernet, making it suitable for networked devices.
  • Package: Available in a compact 208-pin LQFP package, which is ideal for space-constrained applications.

Applications

The LPC1778FET208K is designed to meet the demands of a wide range of applications. It is particularly suited for:

  • Industrial control systems
  • Networking systems
  • Robotics
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Development Support

NXP offers comprehensive development support for the LPC1778FET208K, including software libraries, development boards, and a robust ecosystem of tools. Programmers can take advantage of the extensive documentation, community forums, and technical support to accelerate development and reduce time to market.

Quality and Reliability

As with all NXP products, the LPC1778FET208K is manufactured to the highest quality standards, ensuring reliable operation even in the most demanding environments. Its robust design and proven technology make it a trusted choice for engineers and developers looking for a microcontroller that won't compromise on performance or durability.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess