EN
  • EN
  • DE

LPC1785FBD208

Part No LPC1785FBD208
Manufacturer NXP / Nexperia
Description 32-bit ARM Cortex-M3 microcontroller; up to 512 kB flash and 96 kB SRAM; USB Device/Host/OTG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204103-LPC1785FBD208
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC1785FBD208 CAD Model

Description

NXP LPC1785FBD208 Microcontroller

The NXP LPC1785FBD208 is a high-performance microcontroller that belongs to the LPC1700 series, designed for embedded applications requiring a blend of low power consumption, advanced features, and high-level performance. This microcontroller is based on a 32-bit ARM Cortex-M3 processor core, which operates at frequencies of up to 120 MHz, providing the computational power necessary for complex tasks in real-time systems.

With its 512 KB of on-chip flash memory and 96 KB of SRAM, the LPC1785FBD208 is well-suited for applications that require significant code storage and memory space for data processing. The inclusion of In-System Programming (ISP) and In-Application Programming (IAP) capabilities make it easy for developers to update firmware in the field, enhancing the flexibility and longevity of products that incorporate this microcontroller.

The device features a variety of connectivity options, including USB 2.0 Full Speed, CAN, UART, SPI, I2C, and Ethernet, allowing for versatile communication with peripherals and other devices. This makes the LPC1785FBD208 an ideal choice for industrial control, networking, medical instruments, and other sophisticated applications that require robust communication interfaces.

Additionally, the LPC1785FBD208 is equipped with a range of analog and digital peripherals. It includes a 12-bit Analog-to-Digital Converter (ADC) with multiple channels, a 10-bit Digital-to-Analog Converter (DAC), and four 32-bit timers. These peripherals support a wide array of functionalities, from sensor data acquisition to motor control and timing operations.

The microcontroller is housed in a 208-pin LQFP package, which offers a compact footprint while providing ample I/O pins for interfacing with external components. The LPC1785FBD208 also emphasizes power efficiency, with several power-saving modes that enable designers to balance performance and power consumption according to the application's needs.

Overall, the NXP LPC1785FBD208 is a versatile and powerful microcontroller that provides a comprehensive solution for a multitude of embedded applications. Its combination of processing power, memory capacity, connectivity, and peripheral integration, all while maintaining energy efficiency, makes it a top choice for engineers and developers in various industries.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess