EN
  • EN
  • DE

FOD3181S

Part No FOD3181S
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 0.5A Ouput Current, High Speed MOSFET Gate Driver Optocoupler | OPTOISO 5KV 1CH GATE DRIVER 8SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Technology Optical Coupling
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Minimum) 10kV/μs
Propagation Delay tpLH / tpHL (Maximum) 500ns, 500ns
Rise / Fall Time 75ns, 55ns
Current - Output High, Low 500mA, 500mA
Current - Peak Output 1.5A
Voltage - Forward (Vf) 1.5V
Current - DC Forward (If) (Maximum) 25mA
Voltage - Output Supply 10V ~ 20V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SMD, Gull Wing
Supplier Device Package 8-SMD
Approvals cUL, UL
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1174983-FOD3181S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FOD3181S CAD Model

Description

The FOD3181S is a state-of-the-art high-speed MOSFET gate drive optocoupler from ON Semiconductor. It is designed to meet the stringent requirements of high-power and high-frequency switching applications, providing electrical isolation between the input signal and the output gate drive.

Key Features

  • High-Speed Performance: The FOD3181S offers a 2.5 A peak output current, making it suitable for driving large MOSFETs and IGBTs efficiently.
  • Wide Operating Voltage Range: With an operating voltage range from 15 V to 30 V, this optocoupler is versatile and can accommodate various gate drive voltages.
  • High Noise Immunity: The device is designed with CMR (Common Mode Rejection) of 35 kV/µs at VCM = 1500 V, ensuring reliable operation in noisy environments.
  • Isolation: It offers an isolation voltage of 3750 Vrms for 1 minute, providing safety and protection against high-voltage transients.
  • Lead-Free and RoHS Compliant: The FOD3181S is lead-free and meets RoHS compliance, making it an environmentally friendly choice for electronic designs.

Applications

The FOD3181S is ideal for a range of applications where efficient and reliable high-speed switching is required. These include:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Controllers
  • Induction Heating
  • Uninterruptible Power Supplies (UPS)

Reliability and Performance

ON Semiconductor's FOD3181S is built with reliability in mind, ensuring long-term performance even under strenuous conditions. It is a robust solution for designers looking to improve their system's efficiency and longevity.

Technical Specifications

Parameter Value
Output Current 2.5 A
Operating Voltage 15 V to 30 V
Isolation Voltage 3750 Vrms
Common Mode Rejection 35 kV/µs

For detailed specifications and application notes, please refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $11.6418
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Need more? Email Us
Analog Devices Inc.
DGTL ISO 2.5KV 2CH GT DVR 13LGA
Lowest to $5.8209
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Littelfuse Inc.
OPTOISO 3.75KV GATE DRVR 8FLTPCK
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 1CH GT DVR 6SOIC
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7429 $61.0015
85+ $1.4299 $121.5415
130+ $1.3848 $180.0240
175+ $1.3410 $234.6750
225+ $1.2959 $291.5775
300+ $1.1619 $348.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess