EN
  • EN
  • DE

LPC1813JBD144

Part No LPC1813JBD144
Manufacturer NXP / Nexperia
Description Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204108-LPC1813JBD144
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC1813JBD144 CAD Model

Description

Introducing the LPC1813JBD144 Microcontroller by NXP

The LPC1813JBD144 is a high-performance microcontroller product from NXP Semiconductors, designed to cater to the demanding requirements of embedded applications. This powerful microcontroller is based on a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz, providing a perfect blend of processing power and energy efficiency.

The LPC1813JBD144 is housed in a compact 144-pin LQFP package, making it suitable for space-constrained applications while still offering ample I/O options and peripheral connectivity. Its robust architecture is complemented by 256 KB of flash memory and 48 KB of SRAM, allowing developers to implement complex algorithms and applications without the need for external memory components.

One of the standout features of this microcontroller is its rich set of peripherals. It includes multiple high-speed USB 2.0 interfaces, which support both Host and Device modes, and can be a key feature for applications requiring fast data transfers or USB connectivity. Additionally, it boasts several serial interfaces, including UART, I2C, SPI, and CAN, making it an ideal choice for industrial and automation applications that require robust communication protocols.

The LPC1813JBD144 also offers advanced control features such as multiple timers, PWM channels, and an Analog-to-Digital Converter (ADC) with a 10-bit resolution. These features make it particularly well-suited for motor control, industrial control, and sensor interfacing applications.

For enhanced security and system integrity, the LPC1813JBD144 includes features like a Memory Protection Unit (MPU), which ensures the safe execution of code by preventing unauthorized access to specified memory regions. Moreover, the built-in Nested Vectored Interrupt Controller (NVIC) allows for fast and efficient handling of interrupts, which is crucial for real-time systems.

Developers can also benefit from the extensive ecosystem surrounding NXP's LPC products, which includes comprehensive development tools, software libraries, and community support. This facilitates rapid development and prototyping, enabling quicker time-to-market for products based on the LPC1813JBD144 microcontroller.

In summary, the LPC1813JBD144 from NXP is a versatile and powerful microcontroller that is well-suited for a wide range of applications requiring high-speed processing, multiple communication interfaces, and advanced control features. Its combination of performance, connectivity, and compact form factor makes it an excellent choice for innovative and sophisticated embedded systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.3227 $74.6454
4+ $30.6237 $122.4948
6+ $29.6673 $178.0038
9+ $28.7098 $258.3882
11+ $27.7523 $305.2753
14+ $24.8822 $348.3508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess