EN
  • EN
  • DE

LPC1815JBD144E

Part No LPC1815JBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 144LQFP / ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 768KB (768K x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC1815
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 60 pcs
Win Source Part Number 1382530-LPC1815JBD144E
Ultra Librarian 3D Model Ultra Librarian LPC1815JBD144E CAD Model

Description

The NXP LPC1815JBD144E is a robust, high-performance microcontroller that is part of the LPC1800 series, tailored for a variety of applications, ranging from industrial control to embedded systems. This microcontroller is built around a powerful ARM Cortex-M3 processor, which operates at speeds of up to 180 MHz, providing the computational power necessary for complex tasks and real-time processing.

Key Features

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Equipped with 512 KB of flash memory and 64 KB of SRAM, ensuring ample space for application code and data storage.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIOs, timers, and serial communication interfaces like UART, I2C, SPI, and CAN for versatile connectivity options.
  • Analog Peripherals: Features ADC and DAC modules for interfacing with analog sensors and devices, making it suitable for mixed-signal applications.
  • Packaging: Comes in a compact 144-pin LQFP package that is ideal for space-constrained applications.
  • Power Efficiency: Offers multiple power modes, including a deep power-down mode for energy-saving applications.
  • System Control: Boasts a sophisticated system control unit for efficient management of system resources, clocking, and power profiles.

Applications

The LPC1815JBD144E microcontroller is designed to meet the demands of a wide array of applications. It is particularly well-suited for:

  • Industrial automation and control systems
  • Motor control
  • Medical devices
  • Embedded audio and voice processing
  • Networking and communication systems
  • Automotive electronics

Development Support

NXP provides extensive development support for the LPC1815JBD144E with a comprehensive suite of tools, including software libraries, development boards, and a robust ecosystem of third-party resources to accelerate the development process and bring products to market faster.

With its advanced features and support, the LPC1815JBD144E is a versatile microcontroller that offers designers the flexibility and performance necessary to create innovative and efficient products in a competitive market.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess