EN
  • EN
  • DE

LPC1817JBD144E

Part No LPC1817JBD144E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP / ARM® Cortex®-M3 LPC18xx Microcontroller IC 32-Bit Single-Core 180MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC18xx
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, Motor Control PWM, POR, PWM, WDT
Number of I/O 83
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 136K x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number LPC1817
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353866-LPC1817JBD144E
Ultra Librarian 3D Model Ultra Librarian LPC1817JBD144E CAD Model

Description

The LPC1817JBD144E is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications that demand a high level of integration and low power consumption. This microcontroller is part of the LPC1800 series, which is based on a 32-bit ARM Cortex-M3 processor core. The LPC1817JBD144E operates at a frequency of up to 180 MHz, providing the computational power necessary for complex tasks in modern embedded systems.

Key Features:

  • Core: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Features 512 KB of on-chip flash memory and 104 KB of SRAM, allowing for robust application development without the need for external memory components.
  • Digital Peripherals: Includes a variety of digital peripherals such as GPIO, SPI, I2C, UART, CAN, and more, providing versatile interface options.
  • Analog Peripherals: Equipped with an ADC and DAC for interfacing with analog sensors and devices.
  • Timers: Multiple timers and a Motor Control PWM for a wide range of timing and control operations.
  • Package: Supplied in a 144-pin LQFP package, which allows for a compact design footprint while offering ample I/O options for connectivity.
  • Power Efficiency: Designed with power efficiency in mind, featuring multiple power-saving modes to reduce energy consumption for battery-powered and energy-sensitive applications.

Applications:

The LPC1817JBD144E is ideal for a range of applications, including industrial control, medical systems, automotive, consumer electronics, and IoT devices. Its robust set of features and high-speed operation make it well-suited for processing-intensive tasks that require real-time performance and low power usage.

Development Support:

NXP provides comprehensive development support for the LPC1817JBD144E with software libraries, development boards, and a suite of tools for debugging and programming. This ensures a smooth development process from prototype to production, making it a reliable choice for professionals and hobbyists alike.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess