EN
  • EN
  • DE

LPC1830FET100Y

Part No LPC1830FET100Y
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / MCU 32-bit ARM Cortex M3 RISC ROMLess 2.5V/3.3V 100-Pin TFBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC18xx
Packaging Reel package
Core Processor ARM Cortex-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 200K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 8x10b, D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-TFBGA
Manufacturer Package 100-TFBGA (9x9)
Win Source Part Number 779984-LPC1830FET100Y
Popularity Medium
Supply and Demand Status Limited
Family Name LPC1830
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian LPC1830FET100Y CAD Model

Description

The NXP LPC1830FET100Y is a powerhouse microcontroller that is part of the LPC1800 series, designed to cater to a wide range of demanding applications. This high-performance microcontroller is built around a 32-bit ARM Cortex-M3 processor, which operates at frequencies of up to 180 MHz, providing the computational power necessary for complex tasks in embedded systems.

Key Features

  • Processor: 32-bit ARM Cortex-M3 CPU, capable of running at up to 180 MHz.
  • Memory: Comes with 1 MB of flash memory and 136 KB of SRAM, facilitating robust application and data storage.
  • Package: Available in a compact 100-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.
  • GPIO: Features up to 80 General Purpose I/O (GPIO) pins for versatile connectivity and peripheral control.
  • Serial Interfaces: Includes a rich set of serial interfaces such as USB, SPI, I2C, UART, CAN, and more, providing excellent communication capabilities.
  • ADC/DAC: Equipped with a high-resolution Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for precise analog signal processing.
  • Timers and PWM: Contains multiple timers and PWM (Pulse Width Modulation) channels for accurate timing and control operations.
  • Advanced Control: Supports advanced control peripherals including motor control PWM and Quadrature Encoder Interface for industrial applications.
  • Security: Features AES encryption hardware for secure data communication and storage.
  • Power Efficiency: Designed with power-saving modes to ensure energy efficiency in battery-powered and portable devices.

Applications

The LPC1830FET100Y is ideal for a variety of applications, ranging from industrial control systems, robotics, and automation, to medical devices, and IoT (Internet of Things) endpoints. Its high-speed processing capabilities combined with comprehensive communication interfaces make it a preferred choice for complex and connected solutions.

Conclusion

With its robust architecture, extensive feature set, and high-speed processing power, the NXP LPC1830FET100Y microcontroller stands out as a top choice for developers seeking a reliable and versatile solution for their embedded system projects.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess