EN
  • EN
  • DE

LPC2106FHN48/00

Part No LPC2106FHN48/00
Manufacturer NXP / Nexperia
Description Single-chip 32-bit microcontrollers; 128 kB ISP/IAP flash with 16/32/64 kB RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204124-LPC2106FHN48/00
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2106FHN48/00 CAD Model

Description

NXP LPC2106FHN48/00 Microcontroller

The NXP LPC2106FHN48/00 is a robust microcontroller (MCU) designed to offer a balanced combination of performance, power efficiency, and peripheral integration for a wide range of embedded applications. This MCU is part of the widely acclaimed LPC2100 series, known for their reliability and versatility in the microcontroller market.

The LPC2106FHN48/00 is built around a 32-bit ARM7TDMI-S core, which provides a maximum operating frequency of up to 70 MHz. This core is highly efficient and supports a variety of instruction sets, making it suitable for both high-level operating systems and low-level programming. The MCU's architecture is optimized for exceptional performance in both speed and power consumption, making it ideal for battery-powered and power-sensitive applications.

One of the standout features of the LPC2106FHN48/00 is its memory configuration. It comes equipped with 128 kB of on-chip Flash memory, which is ideal for storing application code, and 64 kB of SRAM, providing ample space for runtime operations and data storage. This combination allows developers to create complex and sophisticated applications without the need for additional external memory components.

In terms of connectivity and peripheral support, the LPC2106FHN48/00 includes a variety of interfaces. It offers two 32-bit timers, two UARTs, one SPI, one I2C-bus interface, and up to 47 General Purpose I/O (GPIO) pins. These features enable the microcontroller to connect and communicate with a range of external devices, sensors, and other integrated circuits, making it highly adaptable to custom design requirements.

The package form factor of the LPC2106FHN48/00 is a 48-pin LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still providing sufficient pin access for the MCU's internal features. Additionally, this MCU supports a wide range of operating voltages from 3.0V to 3.6V, further enhancing its suitability for various electronic products.

Overall, the NXP LPC2106FHN48/00 microcontroller is a powerful and efficient solution for embedded system designers looking to create sophisticated and reliable products with minimal power consumption and a high degree of flexibility.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess