EN
  • EN
  • DE

LPC2124FBD64

Part No LPC2124FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 128/256 kB ISP/IAP Flash with 10-bit ADC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204128-LPC2124FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LPC2124FBD64 CAD Model

Description

The NXP LPC2124FBD64 is a high-performance microcontroller that is part of the LPC2100 family, designed for embedded applications requiring a blend of low power consumption, performance, and advanced features. This microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, which provides the heart of the system, offering robust computing power while maintaining energy efficiency.

Key Features:

  • Core: ARM7TDMI-S processor, running at up to 60 MHz.
  • Memory: 128 KB of on-chip Flash memory and 16 KB of SRAM, enabling sophisticated on-board applications and algorithms.
  • Timers: Multiple 32-bit timers, a programmable Watchdog Timer, and an RTC for a wide range of timing operations.
  • Serial Communication: Includes UARTs, I2C-bus, and SPI interfaces for versatile peripheral and external communications.
  • GPIO: General Purpose I/O pins for flexible connection to other components and systems.
  • Package: Available in a compact 64-pin LQFP package, suitable for space-constrained applications.
  • Power Management: Integrated power-saving modes to ensure low power consumption during idle and active states.

Applications:

The LPC2124FBD64 is ideal for a variety of applications, including but not limited to:

  • Industrial control systems
  • Medical instrumentation
  • Communication gateways
  • Alarm systems
  • Embedded soft modems
  • Automotive and telematics systems

With its robust set of features and capabilities, the NXP LPC2124FBD64 microcontroller is a versatile choice for designers who require a scalable and power-efficient solution for their embedded systems. Its integration of memory, processing power, and connectivity options, along with its support for a wide range of industrial and consumer applications, make it a go-to microcontroller for those seeking a balance between performance and power usage.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9679 $63.8716
9+ $13.1023 $117.9207
14+ $12.6923 $177.6922
19+ $12.2834 $233.3846
25+ $11.8734 $296.8350
33+ $10.6456 $351.3048
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess