EN
  • EN
  • DE

LPC2132

Part No LPC2132
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 32/64/512 kB ISP/IAP Flash with 10-bit ADC and DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204132-LPC2132
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2132 CAD Model

Description

The NXP LPC2132 is a robust microcontroller that belongs to the LPC2100 family, designed for embedded applications requiring a high level of integration and low power consumption. This microcontroller combines the processing power of a 32-bit ARM7TDMI-S CPU core with a diverse set of peripherals, making it an ideal choice for a wide range of industrial, consumer, and communication applications.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor, which operates at up to 60 MHz, providing efficient performance for complex algorithms and functions.
  • Memory: Equipped with 256 KB of on-chip Flash memory for program storage and 16 KB of SRAM for data operations, ensuring ample space for application code and temporary data storage.
  • Digital Peripherals: Includes multiple 32-bit timers, an RTC, PWM unit, and up to 47 GPIO pins, offering versatile options for interfacing with external hardware.
  • Serial Communication: Features multiple serial interfaces such as UARTs, SPI, SSP, and I2C, facilitating easy communication with other microcontrollers, sensors, and peripherals.
  • System Control: On-chip system control block for power management and system configuration, which helps optimize power consumption for battery-powered devices.
  • Interrupts: Vectored Interrupt Controller with configurable priorities and vector addresses, which streamlines the handling of multiple interrupt sources for faster and more efficient processing.
  • Analog Features: Contains a 10-bit ADC with multiple channels, enabling the microcontroller to interface with analog sensors and convert analog signals to digital data for processing.

Applications:

The versatility of the NXP LPC2132 makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Medical instruments
  • Embedded audio and voice processing
  • Automotive electronics
  • Communication gateways
  • Robotics

With its combination of performance, power efficiency, and integrated peripherals, the NXP LPC2132 microcontroller stands as a compelling solution for designers looking to develop sophisticated and reliable embedded systems.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8565 $61.9955
16+ $7.2673 $116.2768
25+ $7.0397 $175.9925
34+ $6.8133 $231.6522
44+ $6.5858 $289.7752
59+ $5.9044 $348.3596
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess