EN
  • EN
  • DE

STM8AF628ATC

Part No STM8AF628ATC
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708710-STM8AF628ATC
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AF628ATC CAD Model

Description

The STM8AF628ATC from STMicroelectronics is a robust and versatile 8-bit microcontroller that is part of the STM8AF series, specifically designed for automotive and industrial applications. This high-performance MCU operates at a maximum frequency of 16 MHz and is built on an advanced STM8A core with Harvard architecture and 3-stage pipeline.

Key Features

  • Advanced Core: The STM8A core ensures efficient data processing and control, with a maximum operating frequency of 16 MHz, which allows for responsive and quick operations in complex control tasks.
  • Memory Capacity: It comes with a generous 32 Kbytes of Flash program memory, along with 1 Kbyte of data EEPROM. This memory capacity is ideal for storing a significant amount of code and data, ensuring flexibility for complex applications.
  • RAM: 2 Kbytes of RAM provides the space needed for real-time data processing and buffer storage, which is essential for high-speed operations and multitasking.
  • Robust I/Os: The device features 29/30 multifunctional bidirectional I/O lines, 7 timers, 3 communication interfaces, and 10-bit ADC, which provide the flexibility needed to interface with a wide range of sensors, actuators, and other peripherals.
  • Operating Voltage: It operates within a range of 2.95 to 5.5 V, which is ideal for automotive environments where supply voltages can vary widely.
  • Temperature Range: The STM8AF628ATC is designed to perform reliably in extreme conditions, with an operating temperature range from -40°C to 125°C.

Applications

The STM8AF628ATC is well-suited for a variety of automotive applications, including body control modules, dashboards, and lighting systems. Its robust design also makes it a great choice for industrial applications such as factory automation, sensor networks, and motor control systems.

Support and Development Tools

STMicroelectronics provides extensive support for the STM8AF628ATC with a comprehensive set of development tools. These include an integrated development environment (IDE), software libraries, and evaluation boards, which facilitate rapid development and prototyping, ensuring a smooth path from concept to production.

With its combination of performance, memory capacity, and robust I/O capabilities, the STM8AF628ATC is a reliable choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.5301
STMicroelectronics
IC MCU 8BIT 64KB FLASH 48LQFP
Lowest to $4.9791
STMicroelectronics
Lowest to $112.5186
STMicroelectronics
IC MCU 8BIT 32KB FLASH 28UFQFPN
Lowest to $0.7089
STMicroelectronics
Lowest to $58.4037
STMicroelectronics
IC MCU 8BIT 32KB FLASH 48LQFP
Lowest to $3.1282
STMicroelectronics
Lowest to $24.7124
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.5883 $87.5883
2+ $71.8676 $143.7352
3+ $69.6211 $208.8633
4+ $67.3758 $269.5032
5+ $65.1293 $325.6465
6+ $58.3922 $350.3532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess