EN
  • EN
  • DE

LPC2132FB064

Part No LPC2132FB064
Manufacturer NXP / Nexperia
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1021168-LPC2132FB064
Categories OEM Parts(J-L)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LPC2132FB064 CAD Model

Description

The NXP LPC2132FB064 is a robust microcontroller that belongs to the LPC2100 family, designed for embedded applications that require high levels of integration and low power consumption. This microcontroller is based on a 32-bit ARM7TDMI-S CPU core, which operates at frequencies of up to 60 MHz, ensuring efficient processing capabilities for a wide range of applications.

Key Features

  • CPU: 32-bit ARM7TDMI-S processor, reaching speeds of up to 60 MHz.
  • Memory: 64 KB of on-chip static RAM and 128/256 KB of on-chip flash memory.
  • Debugging: In-system programming (ISP) and in-application programming (IAP) via on-chip boot loader software. Also includes EmbeddedICE RT and Embedded Trace interfaces for comprehensive debugging.
  • Timer: Multiple 32-bit timers, including a Real-Time Clock, with an optional external crystal.
  • Serial Interfaces: Includes UARTs, SPI, SSP, and I2C-bus for versatile peripheral connectivity.
  • I/O: Up to 45 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Power Management: Integrated power control modes for power optimization, including Idle and Power-down modes.
  • Package: Available in a compact 64-pin LQFP package.

Applications

The LPC2132FB064 is ideal for applications that require a balance between performance and power efficiency. Its rich set of features makes it well-suited for industrial control systems, protocol converters, voice recognition, and medical systems. Its robust serial communication capabilities also make it a good choice for embedded networking and communication systems.

Quality and Reliability

NXP is known for its commitment to quality, and the LPC2132FB064 microcontroller is no exception. It is designed to meet the demands of mission-critical applications where reliability is paramount. With its wide operating temperature range and low power consumption, the LPC2132FB064 is engineered to perform reliably in harsh environments and extended operational periods.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
IXYS
Lowest to $3.7430
STMicroelectronics
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess