EN
  • EN
  • DE

LPC2220FET144/G, 55

Part No LPC2220FET144/G, 55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 144TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 75MHz
Number of I/O 76
Program Memory Type ROMless
Data RAM Size 64K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-TFBGA (12x12)
Win Source Part Number 071970-LPC2220FET144/G, 55
Ultra Librarian 3D Model Ultra Librarian LPC2220FET144/G, 55 CAD Model

Description

The LPC2220FET144/G, 55 is a robust microcontroller product from NXP Semiconductors, designed to offer a high-performance solution for embedded applications. This microcontroller is part of the LPC2200 series, which is renowned for its high integration and low power consumption.

Key Features:

  • Core: The heart of the LPC2220FET144/G, 55 is an ARM7TDMI-S processor core, which operates at a maximum frequency of 55 MHz, providing a balanced compromise between processing power and energy efficiency.
  • Memory: It comes equipped with 256 KB of on-chip Flash memory and 64 KB of RAM, allowing for ample space for code storage and efficient run-time operations.
  • Communication Interfaces: Multiple communication interfaces are available, including two I2C-bus interfaces, two UARTs, two SPI/SSP interfaces, and a CAN interface. These interfaces provide excellent connectivity options for a variety of peripherals and external devices.
  • Timers: The device includes multiple 32-bit timers, two PWM units, and a Real-Time Clock (RTC) with optional battery backup, which can be used for scheduling and time-sensitive tasks.
  • General Purpose I/O: The LPC2220FET144/G, 55 features up to 144 General Purpose I/O (GPIO) pins, which are highly configurable to suit a wide range of application requirements.
  • Power Management: The microcontroller has an integrated power management unit that supports multiple power modes, enabling energy-efficient operation and reduced power consumption in idle states.
  • Package: The device is available in a compact 144-LQFP (Low-profile Quad Flat Package), which is suitable for space-constrained applications.

Applications:

The LPC2220FET144/G, 55 is ideally suited for a diverse array of applications, including industrial control systems, medical instrumentation, automotive electronics, communication systems, and many other embedded systems that require a high level of integration, processing power, and reliability.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability. The LPC2220FET144/G, 55 microcontroller is manufactured with the highest standards, ensuring stable and reliable performance in even the most demanding applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess