EN
  • EN
  • DE

LPC2292FBD144

Part No LPC2292FBD144
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor ARM7
Part Core Size 16/32-Bit
Speed(Frequency) 60MHz
Number of I/O 112
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 16K x 8
Supply Voltage - Operating 1.65 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 085781-LPC2292FBD144
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2292FBD144 CAD Model

Description

NXP LPC2292FBD144 Microcontroller

The LPC2292FBD144 is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications requiring a blend of low power consumption, advanced interrupt capabilities, and versatile communication features. This robust microcontroller is based on a 16/32-bit ARM7TDMI-S CPU with real-time emulation and embedded trace support, making it ideal for industrial control, medical systems, and automation where efficient data processing is critical.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S processor, which operates at a maximum frequency of 70 MHz.
  • Memory: Includes 256 KB of on-chip Flash memory with In-System Programming (ISP) and In-Application Programming (IAP) capabilities, alongside 16 KB of RAM for efficient data handling.
  • Advanced Interrupt Controller: Vectored Interrupt Controller with configurable priorities and vector addresses for enhanced interrupt handling.
  • Communication Interfaces: Multiple serial communication interfaces including UARTs, SPI, SSP, and I2C-bus, ensuring flexible connection options for peripherals and other microcontrollers.
  • Timers: Multiple 32-bit timers, a Real-Time Clock, and a Watchdog Timer for precise event management and system reset functionality.
  • General Purpose I/O: Up to 112 General Purpose I/O (GPIO) pins for a wide range of input/output options.
  • Package: Available in a 144-pin LQFP package, offering ample pinouts for complex applications.
  • Power Management: Integrated power management unit for efficient power control and conservation.
  • Debugging and Emulation Support: JTAG interface for full-speed debugging and real-time trace.

The LPC2292FBD144 is also equipped with a versatile set of peripherals, including an A/D converter and multiple PWM channels, making it suitable for a variety of analog interfacing and control applications. Its robust architecture, coupled with a comprehensive development environment, ensures a smooth design process for system designers, from initial development to final product deployment.

With its combination of performance, power efficiency, and integration, the NXP LPC2292FBD144 microcontroller stands out as a compelling choice for designers looking to develop advanced embedded systems with stringent power and space constraints.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess