EN
  • EN
  • DE

MCF52211CVM80

Part No MCF52211CVM80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 81BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 55
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-LBGA
Supplier Device Package 81-MAPBGA
Family Part Number MCF52211
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1220639-MCF52211CVM80
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52211CVM80 CAD Model

Description

The NXP MCF52211CVM80 is a highly integrated microcontroller that is part of the MCF5221x family, designed to offer a cost-effective solution for embedded control applications. This microcontroller features a 32-bit ColdFire V2 core that operates at a maximum frequency of 80 MHz, providing a balanced compromise between computational power and power consumption, making it suitable for a wide range of industrial and consumer applications.

Key Features:

  • CPU: 32-bit ColdFire V2 Core
  • Max CPU Frequency: 80 MHz
  • Operating Voltage: 3.0V to 3.6V
  • Flash Memory: 128 KB
  • RAM: 32 KB SRAM
  • Communication Interfaces: Includes CAN, USB, UART, I2C, SPI
  • Timers: Multiple timers including PIT, PWM, GPT, and RTI
  • Analog-to-Digital Converter: 10-bit ADC with up to 8 channels
  • Package: 80-LQFP

The MCF52211CVM80 is equipped with a range of peripherals that enhance its connectivity and control capabilities. It includes a CAN 2.0B controller, a Full-speed USB 2.0 On-The-Go controller, multiple UARTs, an I2C bus interface, and an SPI interface, allowing for flexible communication options with other devices and systems.

For real-time control tasks, the MCF52211CVM80 provides a comprehensive set of timers, including Programmable Interrupt Timers (PIT), Pulse Width Modulators (PWM), General Purpose Timers (GPT), and a Real-Time Interrupt (RTI) timer. These timers support a variety of timing and control operations necessary for complex embedded applications.

The onboard 10-bit Analog-to-Digital Converter (ADC) with multiple channels enables the microcontroller to interface with analog sensors and transducers, making it ideal for sensor-based systems. The 128 KB of flash memory and 32 KB of SRAM offer sufficient storage for application code and data, ensuring smooth and efficient operation.

With its robust feature set and versatile peripherals, the NXP MCF52211CVM80 microcontroller is a reliable choice for designers looking to develop systems requiring a compact, low-power, yet powerful microcontroller solution.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess