STM32L451REY6TR Microcontroller
The STM32L451REY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer an optimal balance between performance, power consumption, and cost-effectiveness. This MCU is part of the STM32L4 series, which is renowned for its ultra-low-power features, making it an ideal choice for energy-sensitive applications such as portable devices, wearables, and smart sensors.
Key Features
- Core: ARM® Cortex®-M4 with FPU and DSP instructions, operating at a frequency of up to 80 MHz.
- Memory: 512 KB of Flash memory and 160 KB of SRAM, ample for complex applications.
- Energy Efficiency: Several power-saving modes including Stop 2, Standby, and Shutdown for ultra-low power consumption.
- ADC: High-precision 12-bit analog-to-digital converters with up to 16 channels.
- Communication Interfaces: A comprehensive set of peripherals including I2C, SPI, USART, UART, and USB 2.0 Full Speed with on-chip PHY.
- Timers: Advanced control timers, general-purpose timers, basic timers, and low-power timers to cater to a wide range of timing requirements.
- Security: A hardware cryptographic acceleration for AES-128, -192, -256, plus a True Random Number Generator (TRNG) for enhanced security measures.
- Package: Ultra-compact WLCSP-64 package, saving precious board space.
- Temperature Range: Operational from -40°C to +85°C, suitable for harsh environments.
Applications
The STM32L451REY6TR microcontroller is highly versatile and can be used in a wide range of applications. It is particularly well-suited for:
- Industrial control systems
- Internet of Things (IoT) devices
- Medical and healthcare equipment
- Smart home and building automation
- Energy management and smart grid infrastructure
- Wearable and fitness gadgets
With its advanced architecture, the STM32L451REY6TR provides developers with a robust platform for creating innovative applications that require efficient power management, strong processing capabilities, and sophisticated security features. STMicroelectronics' commitment to quality ensures that this MCU is a reliable and cost-effective solution for both prototyping and mass production.